MPF Products, INC. MHV Coaxial Feedthrough, 1 Pin, Floating Shield, 2.75″ Conflat Flange, Without Air-side Connector A0305-2-CF

Description
MHV Coaxial Feedthrough, 1 Pin, Floating Shield, 2.75″ Conflat Flange, Without Air-side Connector Miniature High Voltage Connector (MHV) for Medium Power Transmission, Bayonet Style Connection, Floating Shield, UHV Compatible
Request a Quote
Description
MHV Coaxial Feedthrough, 1 Pin, Floating Shield, 2.75″ Conflat Flange, Without Air-side Connector Miniature High Voltage Connector (MHV) for Medium Power Transmission, Bayonet Style Connection, Floating Shield, UHV Compatible
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MHV Coaxial Feedthrough, 1 Pin, Floating Shield, 2.75″ Conflat Flange, Without Air-side Connector - A0305-2-CF - MPF Products, INC.
Gray Court, SC, United States
MHV Coaxial Feedthrough, 1 Pin, Floating Shield, 2.75″ Conflat Flange, Without Air-side Connector
A0305-2-CF
MHV Coaxial Feedthrough, 1 Pin, Floating Shield, 2.75″ Conflat Flange, Without Air-side Connector A0305-2-CF
MHV Coaxial Feedthrough, 1 Pin, Floating Shield, 2.75″ Conflat Flange, Without Air-side Connector Miniature High Voltage Connector (MHV) for Medium Power Transmission, Bayonet Style Connection, Floating Shield, UHV Compatible

MHV Coaxial Feedthrough, 1 Pin, Floating Shield, 2.75″ Conflat Flange, Without Air-side Connector

Miniature High Voltage Connector (MHV) for Medium Power Transmission, Bayonet Style Connection, Floating Shield, UHV Compatible

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Electrical Feedthroughs
Product Number A0305-2-CF
Product Name MHV Coaxial Feedthrough, 1 Pin, Floating Shield, 2.75″ Conflat Flange, Without Air-side Connector
Electrical Feedthrough Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Power Feedthrough, 2000 Volts, 10 Amps, 10 Pins, 0.056″ Alumel Conductors, 1.18″ QF / KF Flange - A0425-12-QF - MPF Products, INC.
Specs
Feedthrough Mount Flange; 1.18" QF (KF16)
Voltage 2000 volts
Current 10 amps
View Details
MS Series, Multipin Feedthrough, 20 Pins, 700 Volts, 10 Amps per Pin, 0.056″ Dia Conductors, w/ Air-side Connector, 2.95″ QF / KF Flange - A0210-4-QF - MPF Products, INC.
Specs
Electrical Feedthrough Type Instrumentation
Feedthrough Mount Flange; 2.95" QF (KF50)
Voltage 700 volts
View Details
MS Series, Thermocouple Feedthrough, Type K, 2 Pairs, w/ Air-side Connector, 1.18″ QF / KF Flange - A0197-1-QF - MPF Products, INC.
Specs
Connector Type MS Connector
Feedthrough Mount Flange; 1.18" QF (KF16)
View Details
Thermocouple Feedthrough, Type T, 1 Pair, Screw-type Connector, 1.33″ Conflat Flange - A0399-1-CF - MPF Products, INC.
Specs
Connector Type Screw Connector
Feedthrough Mount Flange; 1.33" CF
View Details