MPF Products, INC. BNC Coaxial Feedthrough, 2 Pins, Grounded Shield, 2.75″ A0291-1-CF

Description
BNC Coaxial Feedthrough, 2 Pins, Grounded Shield, 2.75″ Conflat Flange Shielded Coaxial Feedthrough for Low Power Instrumentation, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible
Request a Quote
Description
BNC Coaxial Feedthrough, 2 Pins, Grounded Shield, 2.75″ Conflat Flange Shielded Coaxial Feedthrough for Low Power Instrumentation, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
BNC Coaxial Feedthrough, 2 Pins, Grounded Shield, 2.75″ - A0291-1-CF - MPF Products, INC.
Gray Court, SC, United States
BNC Coaxial Feedthrough, 2 Pins, Grounded Shield, 2.75″
A0291-1-CF
BNC Coaxial Feedthrough, 2 Pins, Grounded Shield, 2.75″ A0291-1-CF
BNC Coaxial Feedthrough, 2 Pins, Grounded Shield, 2.75″ Conflat Flange Shielded Coaxial Feedthrough for Low Power Instrumentation, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible

BNC Coaxial Feedthrough, 2 Pins, Grounded Shield, 2.75″ Conflat Flange

Shielded Coaxial Feedthrough for Low Power Instrumentation, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Electrical Feedthroughs
Product Number A0291-1-CF
Product Name BNC Coaxial Feedthrough, 2 Pins, Grounded Shield, 2.75″
Electrical Feedthrough Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

MHV Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.33″ Conflat Flange, Without Air-side Connector - A0238-2-CF - MPF Products, INC.
Specs
Electrical Feedthrough Type Coaxial
Feedthrough Mount Flange; 1.33" CF
Voltage 5000 volts
View Details
MS Series, Thermocouple Feedthrough, Type K, 5 Pairs, w/ Air-side Connector, 2.16″ QF / KF Flange - A0194-9-QF - MPF Products, INC.
Specs
Connector Type MS Connector
Feedthrough Mount Flange; 2.16" QF (KF40)
View Details
Power Feedthrough, 25,000 Volts, 50 Amps, 1 Pin, 0.094″ Copper Conductor, 2.75″ Conflat Flange - A0234-4-CF - MPF Products, INC.
Specs
Feedthrough Mount Flange; 2.75" CF
Voltage 25000 volts
Current 50 amps
View Details