MPF Products, INC. Power Feedthrough, 5000 Volts, 50 Amps, 2 Pins, 0.094″ Copper Conductors, 1.33″ Conflat Flange A0275-1-CF

Description
Power Feedthrough, 5000 Volts, 50 Amps, 2 Pins, 0.094″ Copper Conductors, 1.33″ Conflat Flange Feedthrough for High Power Applications, UHV Rated, Bakeable to 450 degrees C
Request a Quote
Description
Power Feedthrough, 5000 Volts, 50 Amps, 2 Pins, 0.094″ Copper Conductors, 1.33″ Conflat Flange Feedthrough for High Power Applications, UHV Rated, Bakeable to 450 degrees C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Feedthrough, 5000 Volts, 50 Amps, 2 Pins, 0.094″ Copper Conductors, 1.33″ Conflat Flange - A0275-1-CF - MPF Products, INC.
Gray Court, SC, United States
Power Feedthrough, 5000 Volts, 50 Amps, 2 Pins, 0.094″ Copper Conductors, 1.33″ Conflat Flange
A0275-1-CF
Power Feedthrough, 5000 Volts, 50 Amps, 2 Pins, 0.094″ Copper Conductors, 1.33″ Conflat Flange A0275-1-CF
Power Feedthrough, 5000 Volts, 50 Amps, 2 Pins, 0.094″ Copper Conductors, 1.33″ Conflat Flange Feedthrough for High Power Applications, UHV Rated, Bakeable to 450 degrees C

Power Feedthrough, 5000 Volts, 50 Amps, 2 Pins, 0.094″ Copper Conductors, 1.33″ Conflat Flange

Feedthrough for High Power Applications, UHV Rated, Bakeable to 450 degrees C

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Electrical Feedthroughs
Product Number A0275-1-CF
Product Name Power Feedthrough, 5000 Volts, 50 Amps, 2 Pins, 0.094″ Copper Conductors, 1.33″ Conflat Flange
Feedthrough Mount Flange; 1.33" CF
Unlock Full Specs
to access all available technical data

Similar Products

MS Series, Multipin Feedthrough, 10 Pins, 700 Volts, 10 Amps per Pin, 0.056″ Dia Conductors, w/ Air-side Connector, 2.16″ QF / KF Flange - A0194-12-QF - MPF Products, INC.
Specs
Electrical Feedthrough Type Instrumentation
Feedthrough Mount Flange; 2.16" QF (KF40)
Voltage 700 volts
View Details
MS Series, Thermocouple Feedthrough, Type K, 3 Pairs, w/ Air-side Connector, 1.33″ Conflat Flange - A0192-5-CF - MPF Products, INC.
Specs
Connector Type MS Connector
Feedthrough Mount Flange; 1.33" CF
View Details
BNC Coaxial Feedthrough, 1 Pin, Floating Shield, 1.33″ Conflat Flange, Without Air-side Connector - A0310-2-CF - MPF Products, INC.
Specs
Electrical Feedthrough Type Coaxial
Feedthrough Mount Flange; 1.33" CF
Voltage 2500 volts
View Details
Thermocouple Feedthrough, Type J, 1 Pair, Miniature Connector, 1.0″ Baseplate Bolt - A0418-1-BP - MPF Products, INC.
Specs
Connector Type Mini Connector
Feedthrough Mount 1" Baseplate
View Details