MPF Products, INC. Power Feedthrough, 5000 Volts, 50 Amps, 1 Pin, 0.094″ Copper Conductor, 1.33″ Conflat Flange A0273-1-CF

Description
Power Feedthrough, 5000 Volts, 50 Amps, 1 Pin, 0.094″ Copper Conductor, 1.33″ Conflat Flange Feedthrough for High Power Applications, UHV Rated, Bakeable to 450 degrees C
Request a Quote
Description
Power Feedthrough, 5000 Volts, 50 Amps, 1 Pin, 0.094″ Copper Conductor, 1.33″ Conflat Flange Feedthrough for High Power Applications, UHV Rated, Bakeable to 450 degrees C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Feedthrough, 5000 Volts, 50 Amps, 1 Pin, 0.094″ Copper Conductor, 1.33″ Conflat Flange - A0273-1-CF - MPF Products, INC.
Gray Court, SC, United States
Power Feedthrough, 5000 Volts, 50 Amps, 1 Pin, 0.094″ Copper Conductor, 1.33″ Conflat Flange
A0273-1-CF
Power Feedthrough, 5000 Volts, 50 Amps, 1 Pin, 0.094″ Copper Conductor, 1.33″ Conflat Flange A0273-1-CF
Power Feedthrough, 5000 Volts, 50 Amps, 1 Pin, 0.094″ Copper Conductor, 1.33″ Conflat Flange Feedthrough for High Power Applications, UHV Rated, Bakeable to 450 degrees C

Power Feedthrough, 5000 Volts, 50 Amps, 1 Pin, 0.094″ Copper Conductor, 1.33″ Conflat Flange

Feedthrough for High Power Applications, UHV Rated, Bakeable to 450 degrees C

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Electrical Feedthroughs
Product Number A0273-1-CF
Product Name Power Feedthrough, 5000 Volts, 50 Amps, 1 Pin, 0.094″ Copper Conductor, 1.33″ Conflat Flange
Feedthrough Mount Flange; 1.33" CF
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Feedthrough, Type E, 3 Pairs, 1.33″ Conflat Flange - A0423-7-CF - MPF Products, INC.
Specs
Connector Type Pushon Connector
Feedthrough Mount Flange; 1.33" CF
View Details
Power Feedthrough, 12,000 Volts, 55 Amps, 4 Pins, 0.25″ Nickel Conductors, 2.75″ Conflat Flange - A0063-5-CF - MPF Products, INC.
Specs
Feedthrough Mount Flange; 2.75" CF
Voltage 12000 volts
Current 55 amps
View Details
BNC Coaxial Feedthrough, 1 Pin, Grounded Shield, 0.495″ Dia SS Weld Adapter, Without Air-side Connector - A0059-2-W - MPF Products, INC.
Specs
Electrical Feedthrough Type Coaxial
Feedthrough Mount Weldable
Voltage 500 volts
View Details
Thermocouple Feedthrough, Type J, 1 Pair, Miniature Connector, 1.0″ Baseplate Bolt - A0418-1-BP - MPF Products, INC.
Specs
Connector Type Mini Connector
Feedthrough Mount 1" Baseplate
View Details