MPF Products, INC. Power Feedthrough, 500 Volts, 8 Amps, 8 Pins, 0.032″ Molybdenum Conductors, 1.33″ Conflat Flange A0266-4-CF

Description
Power Feedthrough, 500 Volts, 8 Amps, 8 Pins, 0.032″ Molybdenum Conductors, 1.33″ Conflat Flange Feedthrough for Low Power Applications, UHV Rated, Bakeable to 450 degrees C
Request a Quote
Description
Power Feedthrough, 500 Volts, 8 Amps, 8 Pins, 0.032″ Molybdenum Conductors, 1.33″ Conflat Flange Feedthrough for Low Power Applications, UHV Rated, Bakeable to 450 degrees C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Feedthrough, 500 Volts, 8 Amps, 8 Pins, 0.032″ Molybdenum Conductors, 1.33″ Conflat Flange - A0266-4-CF - MPF Products, INC.
Gray Court, SC, United States
Power Feedthrough, 500 Volts, 8 Amps, 8 Pins, 0.032″ Molybdenum Conductors, 1.33″ Conflat Flange
A0266-4-CF
Power Feedthrough, 500 Volts, 8 Amps, 8 Pins, 0.032″ Molybdenum Conductors, 1.33″ Conflat Flange A0266-4-CF
Power Feedthrough, 500 Volts, 8 Amps, 8 Pins, 0.032″ Molybdenum Conductors, 1.33″ Conflat Flange Feedthrough for Low Power Applications, UHV Rated, Bakeable to 450 degrees C

Power Feedthrough, 500 Volts, 8 Amps, 8 Pins, 0.032″ Molybdenum Conductors, 1.33″ Conflat Flange

Feedthrough for Low Power Applications, UHV Rated, Bakeable to 450 degrees C

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Electrical Feedthroughs
Product Number A0266-4-CF
Product Name Power Feedthrough, 500 Volts, 8 Amps, 8 Pins, 0.032″ Molybdenum Conductors, 1.33″ Conflat Flange
Feedthrough Mount Flange; 1.33" CF
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Feedthrough, Type E, 1 Pair, Miniature Connector, 1.33″ Conflat Flange - A0391-4-CF - MPF Products, INC.
Specs
Connector Type Mini Connector
Feedthrough Mount Flange; 1.33" CF
View Details
MS Series, Thermocouple Feedthrough, Type E, 3 Pairs, w/ Air-side Connector, 2.75″ Conflat Flange - A0193-7-CF - MPF Products, INC.
Specs
Connector Type MS Connector
Feedthrough Mount Flange; 2.75" CF
View Details
Thermocouple Feedthrough, Type N, 1 Pair, Screw-type Connector, 1.0″ Baseplate Bolt - A0419-3-BP - MPF Products, INC.
Specs
Connector Type Screw Connector
Feedthrough Mount 1" Baseplate
View Details