MPF Products, INC. Power Feedthrough, 25,000 Volts, 50 Amps, 1 Pin, 0.094″ Copper Conductor, 2.75″ Conflat Flange A0234-4-CF

Description
Power Feedthrough, 25,000 Volts, 50 Amps, 1 Pin, 0.094″ Copper Conductor, 2.75″ Conflat Flange Feedthrough for High Voltage Applications, UHV Rated, Bakeable to 450 degrees C
Request a Quote
Description
Power Feedthrough, 25,000 Volts, 50 Amps, 1 Pin, 0.094″ Copper Conductor, 2.75″ Conflat Flange Feedthrough for High Voltage Applications, UHV Rated, Bakeable to 450 degrees C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Feedthrough, 25,000 Volts, 50 Amps, 1 Pin, 0.094″ Copper Conductor, 2.75″ Conflat Flange - A0234-4-CF - MPF Products, INC.
Gray Court, SC, United States
Power Feedthrough, 25,000 Volts, 50 Amps, 1 Pin, 0.094″ Copper Conductor, 2.75″ Conflat Flange
A0234-4-CF
Power Feedthrough, 25,000 Volts, 50 Amps, 1 Pin, 0.094″ Copper Conductor, 2.75″ Conflat Flange A0234-4-CF
Power Feedthrough, 25,000 Volts, 50 Amps, 1 Pin, 0.094″ Copper Conductor, 2.75″ Conflat Flange Feedthrough for High Voltage Applications, UHV Rated, Bakeable to 450 degrees C

Power Feedthrough, 25,000 Volts, 50 Amps, 1 Pin, 0.094″ Copper Conductor, 2.75″ Conflat Flange

Feedthrough for High Voltage Applications, UHV Rated, Bakeable to 450 degrees C

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Electrical Feedthroughs
Product Number A0234-4-CF
Product Name Power Feedthrough, 25,000 Volts, 50 Amps, 1 Pin, 0.094″ Copper Conductor, 2.75″ Conflat Flange
Feedthrough Mount Flange; 2.75" CF
Unlock Full Specs
to access all available technical data

Similar Products

Power Feedthrough, 500 Volts, 8 Amps, 8 Pins, 0.032″ Molybdenum Conductors, 1.33″ Conflat Flange - A0266-4-CF - MPF Products, INC.
Specs
Feedthrough Mount Flange; 1.33" CF
Voltage 500 volts
Current 8 amps
View Details
SHV-5 Coaxial Feedthrough, 3 Pins, Grounded Shield, Exposed Insulator, 2.95″ QF / KF Flange - A0348-1-QF - MPF Products, INC.
Specs
Electrical Feedthrough Type Coaxial
Feedthrough Mount Flange; 2.95" QF (KF50)
Voltage 5000 volts
View Details
Thermocouple Feedthrough, Type E, 2 Pairs, Miniature Connectors, 1.33″ Conflat Flange - A0407-4-CF - MPF Products, INC.
Specs
Connector Type Mini Connector
Feedthrough Mount Flange; 1.33" CF
View Details
MS Series, Thermocouple Feedthrough, Type J, 10 Pairs, w/ Air-side Connector, 2.75″ Conflat Flange - A0206-2-CF - MPF Products, INC.
Specs
Connector Type MS Connector
Feedthrough Mount Flange; 2.75" CF
View Details