MPF Products, INC. Power Feedthrough, 8000 Volts, 100 Amps, 1 Pin, 0.38″ Nickel Conductor, 1.33″ Conflat Flange A0221-4-CF

Description
Power Feedthrough, 8000 Volts, 100 Amps, 1 Pin, 0.38″ Nickel Conductor, 1.33″ Conflat Flange Feedthrough for High Power Applications, UHV Rated, Bakeable to 450 degrees C
Request a Quote
Description
Power Feedthrough, 8000 Volts, 100 Amps, 1 Pin, 0.38″ Nickel Conductor, 1.33″ Conflat Flange Feedthrough for High Power Applications, UHV Rated, Bakeable to 450 degrees C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Feedthrough, 8000 Volts, 100 Amps, 1 Pin, 0.38″ Nickel Conductor, 1.33″ Conflat Flange - A0221-4-CF - MPF Products, INC.
Gray Court, SC, United States
Power Feedthrough, 8000 Volts, 100 Amps, 1 Pin, 0.38″ Nickel Conductor, 1.33″ Conflat Flange
A0221-4-CF
Power Feedthrough, 8000 Volts, 100 Amps, 1 Pin, 0.38″ Nickel Conductor, 1.33″ Conflat Flange A0221-4-CF
Power Feedthrough, 8000 Volts, 100 Amps, 1 Pin, 0.38″ Nickel Conductor, 1.33″ Conflat Flange Feedthrough for High Power Applications, UHV Rated, Bakeable to 450 degrees C

Power Feedthrough, 8000 Volts, 100 Amps, 1 Pin, 0.38″ Nickel Conductor, 1.33″ Conflat Flange

Feedthrough for High Power Applications, UHV Rated, Bakeable to 450 degrees C

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Electrical Feedthroughs
Product Number A0221-4-CF
Product Name Power Feedthrough, 8000 Volts, 100 Amps, 1 Pin, 0.38″ Nickel Conductor, 1.33″ Conflat Flange
Feedthrough Mount Flange; 1.33" CF
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Feedthrough, Type T, 1 Pair, Screw-type Connector, 1.33″ Conflat Flange - A0399-1-CF - MPF Products, INC.
Specs
Connector Type Screw Connector
Feedthrough Mount Flange; 1.33" CF
View Details
MS Series, Multipin Feedthrough, 10 Pins, 700 Volts, 10 Amps per Pin, 0.056″ Dia Conductors, w/ Air-side Connector, 1.33″ Conflat Flange - A0192-12-CF - MPF Products, INC.
Specs
Electrical Feedthrough Type Instrumentation
Feedthrough Mount Flange; 1.33" CF
Voltage 700 volts
View Details
Power Feedthrough, 5000 Volts, 15 Amps, 1 Pin, 0.094″ Nickel Conductor, 1.33″ Conflat Flange - A0273-2-CF - MPF Products, INC.
Specs
Feedthrough Mount Flange; 1.33" CF
Voltage 5000 volts
Current 15 amps
View Details
SHV-5 Coaxial Feedthrough, 1 Pin, Grounded Shield, 2.16″ QF / KF Flange, Without Air-side Connector - A0341-2-QF - MPF Products, INC.
Specs
Electrical Feedthrough Type Coaxial
Feedthrough Mount Flange; 2.16" QF (KF40)
Voltage 5000 volts
View Details