MPF Products, INC. Power Feedthrough, 2000 Volts, 8 Amps, 1 Pin, 0.050″ Nickel Conductor, 0.247″ Dia Nickel Adapter A0076-2-W

Description
Power Feedthrough, 2000 Volts, 8 Amps, 1 Pin, 0.050″ Nickel Conductor, 0.247″ Dia Nickel Adapter Feedthrough for Low Power Applications, UHV Rated, Bakeable to 450 degrees C
Request a Quote
Description
Power Feedthrough, 2000 Volts, 8 Amps, 1 Pin, 0.050″ Nickel Conductor, 0.247″ Dia Nickel Adapter Feedthrough for Low Power Applications, UHV Rated, Bakeable to 450 degrees C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Feedthrough, 2000 Volts, 8 Amps, 1 Pin, 0.050″ Nickel Conductor, 0.247″ Dia Nickel Adapter - A0076-2-W - MPF Products, INC.
Gray Court, SC, United States
Power Feedthrough, 2000 Volts, 8 Amps, 1 Pin, 0.050″ Nickel Conductor, 0.247″ Dia Nickel Adapter
A0076-2-W
Power Feedthrough, 2000 Volts, 8 Amps, 1 Pin, 0.050″ Nickel Conductor, 0.247″ Dia Nickel Adapter A0076-2-W
Power Feedthrough, 2000 Volts, 8 Amps, 1 Pin, 0.050″ Nickel Conductor, 0.247″ Dia Nickel Adapter Feedthrough for Low Power Applications, UHV Rated, Bakeable to 450 degrees C

Power Feedthrough, 2000 Volts, 8 Amps, 1 Pin, 0.050″ Nickel Conductor, 0.247″ Dia Nickel Adapter

Feedthrough for Low Power Applications, UHV Rated, Bakeable to 450 degrees C

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Electrical Feedthroughs
Product Number A0076-2-W
Product Name Power Feedthrough, 2000 Volts, 8 Amps, 1 Pin, 0.050″ Nickel Conductor, 0.247″ Dia Nickel Adapter
Feedthrough Mount Weldable
Unlock Full Specs
to access all available technical data

Similar Products

Power Feedthrough, 5000 Volts, 15 Amps, 4 Pins, 0.094″ Nickel Conductors, 2.75″ Conflat Flange - A0280-1-CF - MPF Products, INC.
Specs
Feedthrough Mount Flange; 2.75" CF
Voltage 5000 volts
Current 15 amps
View Details
BNC Coaxial Feedthrough, 1 Pin, Floating Shield, 1.18″ QF / KF Flange - A0315-1-QF - MPF Products, INC.
Specs
Electrical Feedthrough Type Coaxial
Feedthrough Mount Flange; 1.18" QF (KF16)
Voltage 2500 volts
View Details
Thermocouple Feedthrough, Type R-S, 1 Pair, Screw-type Connector, 1.0″ Baseplate Bolt - A0419-2-BP - MPF Products, INC.
Specs
Connector Type Screw Connector
Feedthrough Mount 1" Baseplate
View Details
Power Feedthrough, 5000 Volts, 50 Amps, 8 Pins, 0.094″ Copper Conductors, 2.75″ Conflat Flange - A0281-2-CF - MPF Products, INC.
Specs
Feedthrough Mount Flange; 2.75" CF
Voltage 5000 volts
Current 50 amps
View Details