Five, Six or Ten compartment Snap-Paks are a handy way to package drills, milling cutters and shank tools and individually dispense them without having to be repacked. Just snap one off for single unit use.
Each individual unit incorporates a hinged lid snap closure that can be reused. Perforated plastic labels can be supplied plain or pre-printed to your specifications.
Snap-Paks are available in transparent and red Polypropylene (PP). Burr-Paks are available in transparent Polypropylene (PP). 100% recyclable. Additional colors are available.
Contact us at 800.649.4980 for pricing, special orders and product information.
| MOCAP LLC | |
|---|---|
| Product Category | Industrial Containers |
| Product Number | SP1100-10 |
| Product Name | Snap-Paks - Packaging with Individual Detachable Units - 5/16 x 2-5/8 (8.0 mm x 68.0 mm) SNAP-PAK, 10 FINGER |
| Container Type | Box |