MOCAP LLC Snap-Paks - Packaging with Individual Detachable Units - 1/4 x 1-5/8 (6.35 mm x 42.5 mm) SNAP-PAK, 10 FINGER SP100-10

Description
Five, Six or Ten compartment Snap-Paks are a handy way to package drills, milling cutters and shank tools and individually dispense them without having to be repacked. Just snap one off for single unit use. Each individual unit incorporates a hinged lid snap closure that can be reused. Perforated plastic labels can be supplied plain or pre-printed to your specifications. Snap-Paks are available in transparent and red Polypropylene (PP). Burr-Paks are available in transparent Polypropylene (PP). 100% recyclable. Additional colors are available. Contact us at 800.649.4980 for pricing, special orders and product information.
Request a Quote
Description
Five, Six or Ten compartment Snap-Paks are a handy way to package drills, milling cutters and shank tools and individually dispense them without having to be repacked. Just snap one off for single unit use. Each individual unit incorporates a hinged lid snap closure that can be reused. Perforated plastic labels can be supplied plain or pre-printed to your specifications. Snap-Paks are available in transparent and red Polypropylene (PP). Burr-Paks are available in transparent Polypropylene (PP). 100% recyclable. Additional colors are available. Contact us at 800.649.4980 for pricing, special orders and product information.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Snap-Paks - Packaging with Individual Detachable Units - 1/4 x 1-5/8 (6.35 mm x 42.5 mm) SNAP-PAK, 10 FINGER - SP100-10 - MOCAP LLC
Park Hills, MO, United States
Snap-Paks - Packaging with Individual Detachable Units - 1/4 x 1-5/8 (6.35 mm x 42.5 mm) SNAP-PAK, 10 FINGER
SP100-10
Snap-Paks - Packaging with Individual Detachable Units - 1/4 x 1-5/8 (6.35 mm x 42.5 mm) SNAP-PAK, 10 FINGER SP100-10
Five, Six or Ten compartment Snap-Paks are a handy way to package drills, milling cutters and shank tools and individually dispense them without having to be repacked. Just snap one off for single unit use. Each individual unit incorporates a hinged lid snap closure that can be reused. Perforated plastic labels can be supplied plain or pre-printed to your specifications. Snap-Paks are available in transparent and red Polypropylene (PP). Burr-Paks are available in transparent Polypropylene (PP). 100% recyclable. Additional colors are available. Contact us at 800.649.4980 for pricing, special orders and product information.

Five, Six or Ten compartment Snap-Paks are a handy way to package drills, milling cutters and shank tools and individually dispense them without having to be repacked. Just snap one off for single unit use.
Each individual unit incorporates a hinged lid snap closure that can be reused. Perforated plastic labels can be supplied plain or pre-printed to your specifications.
Snap-Paks are available in transparent and red Polypropylene (PP). Burr-Paks are available in transparent Polypropylene (PP). 100% recyclable. Additional colors are available.
Contact us at 800.649.4980 for pricing, special orders and product information.

Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Industrial Containers
Product Number SP100-10
Product Name Snap-Paks - Packaging with Individual Detachable Units - 1/4 x 1-5/8 (6.35 mm x 42.5 mm) SNAP-PAK, 10 FINGER
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Carbide Insert Packaging - 3-3/4X1-15/32X1/4 (95.3X37.5X6.6 MM) 1 CELL INSERT BOX - IB01/A1 - MOCAP LLC
Specs
Container Type Box
Height 0.4882 inch (12.4 mm)
Length 3.85 inch (97.7 mm)
View Details
Carbide Insert Packaging - 1.74X1.46X.32 (44.3 x 37.1 x 8.2 MM) 5 CELL INSERT BOX - IB05/B7 - MOCAP LLC
Specs
Container Type Box
Height 0.5748 inch (14.6 mm)
Length 5.43 inch (138 mm)
View Details