MOCAP LLC Drill Bit Covers - 0.250" x 1.250" x 4.000" Flat Vinyl Grip (RFVG9085) End Style: Round, Material: Gray Vinyl RFVGC9085G-25

Description
Beckett Packaging now offers a series of flat vinyl Protective Tool Covers. These Vinyl dip-molded flat rectangular covers are durable yet stretch to provide a secure fit on tools, drill bits, taps, endmills or the cutting surface of other items which need protection. The advantage of these covers is that a small range of sizes will fit snugly over a wide range of both imperial and metric tool sizes. Beckett Packaging Protective Tool Covers can be used to safeguard a wide variety of parts: Drill Bits Metalworking End Mills Small-Diameter Micro Drills Solid Carbide Cutting Tools Woodworking Tools Dental Burs PROTECTION FOR YOUR CUTTING TOOLS Use Beckett Packaging Protective Tool Covers to protect and organize your cutting tools while in storage at your workspace, in your tool drawers, chests or cabinets. Use our flat vinyl covers as durable and inexpensive protection to secure your tools cutting surface while not in use. Or consider other Beckett Packaging Products. Contact us at 800.649.4980 for pricing, special orders and product information.
Request a Quote
Description
Beckett Packaging now offers a series of flat vinyl Protective Tool Covers. These Vinyl dip-molded flat rectangular covers are durable yet stretch to provide a secure fit on tools, drill bits, taps, endmills or the cutting surface of other items which need protection. The advantage of these covers is that a small range of sizes will fit snugly over a wide range of both imperial and metric tool sizes. Beckett Packaging Protective Tool Covers can be used to safeguard a wide variety of parts: Drill Bits Metalworking End Mills Small-Diameter Micro Drills Solid Carbide Cutting Tools Woodworking Tools Dental Burs PROTECTION FOR YOUR CUTTING TOOLS Use Beckett Packaging Protective Tool Covers to protect and organize your cutting tools while in storage at your workspace, in your tool drawers, chests or cabinets. Use our flat vinyl covers as durable and inexpensive protection to secure your tools cutting surface while not in use. Or consider other Beckett Packaging Products. Contact us at 800.649.4980 for pricing, special orders and product information.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Covers - 0.250
Park Hills, MO, United States
Drill Bit Covers - 0.250" x 1.250" x 4.000" Flat Vinyl Grip (RFVG9085) End Style: Round, Material: Gray Vinyl
RFVGC9085G-25
Drill Bit Covers - 0.250" x 1.250" x 4.000" Flat Vinyl Grip (RFVG9085) End Style: Round, Material: Gray Vinyl RFVGC9085G-25
Beckett Packaging now offers a series of flat vinyl Protective Tool Covers. These Vinyl dip-molded flat rectangular covers are durable yet stretch to provide a secure fit on tools, drill bits, taps, endmills or the cutting surface of other items which need protection. The advantage of these covers is that a small range of sizes will fit snugly over a wide range of both imperial and metric tool sizes. Beckett Packaging Protective Tool Covers can be used to safeguard a wide variety of parts: Drill Bits Metalworking End Mills Small-Diameter Micro Drills Solid Carbide Cutting Tools Woodworking Tools Dental Burs PROTECTION FOR YOUR CUTTING TOOLS Use Beckett Packaging Protective Tool Covers to protect and organize your cutting tools while in storage at your workspace, in your tool drawers, chests or cabinets. Use our flat vinyl covers as durable and inexpensive protection to secure your tools cutting surface while not in use. Or consider other Beckett Packaging Products. Contact us at 800.649.4980 for pricing, special orders and product information.

Beckett Packaging now offers a series of flat vinyl Protective Tool Covers.
These Vinyl dip-molded flat rectangular covers are durable yet stretch to provide a secure fit on tools, drill bits, taps, endmills or the cutting surface of other items which need protection. The advantage of these covers is that a small range of sizes will fit snugly over a wide range of both imperial and metric tool sizes.
Beckett Packaging Protective Tool Covers can be used to safeguard a wide variety of parts:

  • Drill Bits
  • Metalworking End Mills
  • Small-Diameter Micro Drills
  • Solid Carbide Cutting Tools
  • Woodworking Tools
  • Dental Burs

PROTECTION FOR YOUR CUTTING TOOLS
Use Beckett Packaging Protective Tool Covers to protect and organize your cutting tools while in storage at your workspace, in your tool drawers, chests or cabinets.
Use our flat vinyl covers as durable and inexpensive protection to secure your tools cutting surface while not in use. Or consider other Beckett Packaging Products.
Contact us at 800.649.4980 for pricing, special orders and product information.

Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Industrial Containers
Product Number RFVGC9085G-25
Product Name Drill Bit Covers - 0.250" x 1.250" x 4.000" Flat Vinyl Grip (RFVG9085) End Style: Round, Material: Gray Vinyl
Unlock Full Specs
to access all available technical data

Similar Products