MOCAP LLC
EPDM Rubber Washer Plugs
MEWP6
Description
Material: EPDM (Ethylene Propylene Diene Monomer)
Features a Flange for Masking the Area Around a Hole
Request a Quote
Email Supplier
Description
Material: EPDM (Ethylene Propylene Diene Monomer)
Features a Flange for Masking the Area Around a Hole
Request a Quote
Email Supplier
Suppliers
EPDM Rubber Washer Plugs
MEWP6
Material: EPDM (Ethylene Propylene Diene Monomer)
Features a Flange for Masking the Area Around a Hole
- Material: EPDM (Ethylene Propylene Diene Monomer)
- Features a Flange for Masking the Area Around a Hole
Supplier's Site
Technical Specifications
|
Product Category
|
Plugs, Stoppers, and Inserts |
|
Product Number
|
MEWP6 |
|
Product Name
|
EPDM Rubber Washer Plugs |
|
Features
|
Flange
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Polyethylene (PE)
NPT Thread
3/4" NPT; 3/4"
BSP Thread
3/4"
View Details
Features
Flange; Pull Tab
Overall Length
0.7520 inch (19.1 mm)
Material
Polyethylene (PE)
View Details
Overall Length
0.6339 inch (16.1 mm)
Material
Paper
NPT Thread
1" NPT; 1
View Details