MOCAP LLC General Purpose Plugs for Metric Threads GPM1215RD4

Description
Material: PP (Polypropylene) (Red) Designed to Protect Metric Threads and Fittings from Damage, Dust, Debris and Contaminants Knurled Head and Slot for Easy On-Off Application
Request a Quote
Description
Material: PP (Polypropylene) (Red) Designed to Protect Metric Threads and Fittings from Damage, Dust, Debris and Contaminants Knurled Head and Slot for Easy On-Off Application
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Plugs for Metric Threads - GPM1215RD4 - MOCAP LLC
Park Hills, MO, United States
General Purpose Plugs for Metric Threads
GPM1215RD4
General Purpose Plugs for Metric Threads GPM1215RD4
Material: PP (Polypropylene) (Red) Designed to Protect Metric Threads and Fittings from Damage, Dust, Debris and Contaminants Knurled Head and Slot for Easy On-Off Application
  • Material: PP (Polypropylene) (Red)
  • Designed to Protect Metric Threads and Fittings from Damage, Dust, Debris and Contaminants
  • Knurled Head and Slot for Easy On-Off Application
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number GPM1215RD4
Product Name General Purpose Plugs for Metric Threads
Features Threaded; Knurled; Slotted Head
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Plugs for Metric Threads - GPM1615RD4 - MOCAP LLC
Specs
Features Threaded; Knurled; Slotted Head
Overall Length 0.3898 inch (9.9 mm)
Material Polypropylene (PP)
View Details
Barrel Plugs with Flange - BPF550 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.7087 inch (18 mm)
Material Polyethylene (PE)
View Details
Barrel Plugs with Flange - BPF290 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.3150 inch (8 mm)
Material Polyethylene (PE)
View Details
Paper Tapered Plugs - MPTP034 - MOCAP LLC
Specs
Overall Length 0.7362 inch (18.7 mm)
Material Paper
NPT Thread 3" NPT; 3
View Details