MOCAP LLC Center Pull Tapered Plastic Plugs CP1.23/1.36

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Pull Tab Allows for Quick and Easy Removal Extra Strong Tab is Molded into Plug so it Will Not Break Off
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Pull Tab Allows for Quick and Easy Removal Extra Strong Tab is Molded into Plug so it Will Not Break Off
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Center Pull Tapered Plastic Plugs - CP1.23/1.36 - MOCAP LLC
Park Hills, MO, United States
Center Pull Tapered Plastic Plugs
CP1.23/1.36
Center Pull Tapered Plastic Plugs CP1.23/1.36
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Pull Tab Allows for Quick and Easy Removal Extra Strong Tab is Molded into Plug so it Will Not Break Off
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Red)
  • Pull Tab Allows for Quick and Easy Removal
  • Extra Strong Tab is Molded into Plug so it Will Not Break Off
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number CP1.23/1.36
Product Name Center Pull Tapered Plastic Plugs
Features Pull Tab
Unlock Full Specs
to access all available technical data

Similar Products

Barrel Plugs with Flange - BPF190 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.2165 inch (5.5 mm)
Material Polyethylene (PE)
View Details
Paper Tapered Plugs - MPTP008 - MOCAP LLC
Specs
Overall Length 0.4173 inch (10.6 mm)
Material Paper
View Details
Center Pull Plugs with Wide Flanges - CPW.59/.65 - MOCAP LLC
Specs
Features Flange; Pull Tab
Overall Length 0.5000 inch (12.7 mm)
Material Polyethylene (PE)
View Details
Center Pull Tapered Plastic Plugs - CP.75/.84 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.5591 inch (14.2 mm)
Material Polyethylene (PE)
View Details