MOCAP LLC
Bolt Nut Caps Domed
BNCD.437
Description
Material: LDPE (Low Density Polyethylene)
Stocked Material: LDPE (Black)
Finish and Protect Nut and Bolt Threads
Durable
UV Stabilized Material
Request a Quote
Email Supplier
Description
Material: LDPE (Low Density Polyethylene)
Stocked Material: LDPE (Black)
Finish and Protect Nut and Bolt Threads
Durable
UV Stabilized Material
Request a Quote
Email Supplier
Suppliers
Material: LDPE (Low Density Polyethylene)
Stocked Material: LDPE (Black)
Finish and Protect Nut and Bolt Threads
Durable
UV Stabilized Material
- Material: LDPE (Low Density Polyethylene)
- Stocked Material: LDPE (Black)
- Finish and Protect Nut and Bolt Threads
- Durable
- UV Stabilized Material
Supplier's Site
Technical Specifications
|
Product Category
|
Caps, Grips, and Closures |
|
Product Number
|
BNCD.437 |
|
Product Name
|
Bolt Nut Caps Domed |
|
Features
|
Threaded
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Knurled
Overall Length
0.6969 inch (17.7 mm)
Material
Polyethylene (PE)
View Details
Features
Threaded
Material
Polyethylene (PE)
NPT Thread
5" NPT; (5)
View Details
Features
Knurled
Overall Length
0.5433 inch (13.8 mm)
Material
Polyethylene (PE)
View Details