MISCO Speaker RDC4WP

Description
Key Features: 4" (100 Mm), 8 Ohm Voice Range, 4 Watts Ferrite Magnet, Red Acrylic Treated Cloth Cone With Cloth Surround Ro Hs Compliant;
Datasheet
Description
Key Features: 4" (100 Mm), 8 Ohm Voice Range, 4 Watts Ferrite Magnet, Red Acrylic Treated Cloth Cone With Cloth Surround Ro Hs Compliant;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker - RDC4WP - MISCO
Minneapolis, MN, USA
Speaker
RDC4WP
Speaker RDC4WP
Key Features: 4" (100 Mm), 8 Ohm Voice Range, 4 Watts Ferrite Magnet, Red Acrylic Treated Cloth Cone With Cloth Surround Ro Hs Compliant;

Key Features:

  • 4" (100 Mm), 8 Ohm
  • Voice Range, 4 Watts
  • Ferrite Magnet, Red Acrylic Treated Cloth Cone With Cloth Surround
  • Ro Hs Compliant;
Supplier's Site Datasheet

Technical Specifications

  MISCO
Product Category Speakers
Product Number RDC4WP
Product Name Speaker
Nominal Power 4 watts
Impedance 8 ohms
Sensitivity 93 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 6284715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speaker - KCN5FD - MISCO
Specs
Nominal Power 20 watts
Impedance 8 ohms
Sensitivity 96 dB
View Details
BK Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1200 ohms
Sensitivity 126 dB
Size 0.31 inch (8 mm)
View Details