MISCO Speaker RDC3T-A

Description
Key Features: 3" (77 Mm), 8 Ohm Tweeter, 25 Watts Ferrite Magnet, Paper Cone Ro Hs Compliant;
Datasheet
Description
Key Features: 3" (77 Mm), 8 Ohm Tweeter, 25 Watts Ferrite Magnet, Paper Cone Ro Hs Compliant;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker - RDC3T-A - MISCO
Minneapolis, MN, USA
Speaker
RDC3T-A
Speaker RDC3T-A
Key Features: 3" (77 Mm), 8 Ohm Tweeter, 25 Watts Ferrite Magnet, Paper Cone Ro Hs Compliant;

Key Features:

  • 3" (77 Mm), 8 Ohm
  • Tweeter, 25 Watts
  • Ferrite Magnet, Paper Cone
  • Ro Hs Compliant;
Supplier's Site Datasheet

Technical Specifications

  MISCO
Product Category Speakers
Product Number RDC3T-A
Product Name Speaker
Nominal Power 25 watts
Impedance 8 ohms
Sensitivity 94 dB
Unlock Full Specs
to access all available technical data

Similar Products

SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Speakers - 526949 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Impedance 8 ohms
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speaker - DC35F - MISCO
Specs
Nominal Power 6 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details