MISCO Speaker R74OA08-2WP

Description
Key Features: 1.5 X 2.8" (41 X 71mm), 8 Ohms Full Range, 2 Watts Alnico Magnet, Water Resistant Paper Cone With Pre Treated Black Cloth Surround Ro Hs Compliant;
Datasheet
Description
Key Features: 1.5 X 2.8" (41 X 71mm), 8 Ohms Full Range, 2 Watts Alnico Magnet, Water Resistant Paper Cone With Pre Treated Black Cloth Surround Ro Hs Compliant;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker - R74OA08-2WP - MISCO
Minneapolis, MN, USA
Key Features: 1.5 X 2.8" (41 X 71mm), 8 Ohms Full Range, 2 Watts Alnico Magnet, Water Resistant Paper Cone With Pre Treated Black Cloth Surround Ro Hs Compliant;

Key Features:

  • 1.5 X 2.8" (41 X 71mm), 8 Ohms
  • Full Range, 2 Watts
  • Alnico Magnet, Water Resistant Paper Cone With Pre Treated Black Cloth Surround
  • Ro Hs Compliant;
Supplier's Site Datasheet

Technical Specifications

  MISCO
Product Category Speakers
Product Number R74OA08-2WP
Product Name Speaker
Nominal Power 2 watts
Impedance 8 ohms
Sensitivity 84 dB
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speaker - LC10W-8B - MISCO
Specs
Nominal Power 50 watts
Impedance 8 ohms
Sensitivity 92 dB
View Details