MISCO Speaker R74OA08-1

Description
Key Features: 1.5 X 2.8" (41 X 71mm), 8 Ohms Full Range, 2 Watts Alnico Magnet, Paper Cone With Pre Treated Black Cloth Surround Ro Hs Compliant;
Datasheet
Description
Key Features: 1.5 X 2.8" (41 X 71mm), 8 Ohms Full Range, 2 Watts Alnico Magnet, Paper Cone With Pre Treated Black Cloth Surround Ro Hs Compliant;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker - R74OA08-1 - MISCO
Minneapolis, MN, USA
Speaker
R74OA08-1
Speaker R74OA08-1
Key Features: 1.5 X 2.8" (41 X 71mm), 8 Ohms Full Range, 2 Watts Alnico Magnet, Paper Cone With Pre Treated Black Cloth Surround Ro Hs Compliant;

Key Features:

  • 1.5 X 2.8" (41 X 71mm), 8 Ohms
  • Full Range, 2 Watts
  • Alnico Magnet, Paper Cone With Pre Treated Black Cloth Surround
  • Ro Hs Compliant;
Supplier's Site Datasheet

Technical Specifications

  MISCO
Product Category Speakers
Product Number R74OA08-1
Product Name Speaker
Nominal Power 2 watts
Impedance 8 ohms
Sensitivity 84 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 6903700 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 96 dB
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speaker - FC6FR-88A - MISCO
Specs
Nominal Power 12 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 3382 ohms
Sensitivity 126 dB
Size 0.31 inch (8 mm)
View Details