MISCO Speaker OOC10WF-4-4B

Description
Key Features: 10" (250mm), Cast Aluminum, Dual 4 Ohm Woofer, 100 Watts Ferrite Magnet, Paper Cone With Foam Surround;Tinsel Leads Sewn Into Spider Parameters Shown Are Coils In Series Ro Hs Compliant
Datasheet
Description
Key Features: 10" (250mm), Cast Aluminum, Dual 4 Ohm Woofer, 100 Watts Ferrite Magnet, Paper Cone With Foam Surround;Tinsel Leads Sewn Into Spider Parameters Shown Are Coils In Series Ro Hs Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker - OOC10WF-4-4B - MISCO
Minneapolis, MN, USA
Key Features: 10" (250mm), Cast Aluminum, Dual 4 Ohm Woofer, 100 Watts Ferrite Magnet, Paper Cone With Foam Surround;Tinsel Leads Sewn Into Spider Parameters Shown Are Coils In Series Ro Hs Compliant

Key Features:

  • 10" (250mm), Cast Aluminum, Dual 4 Ohm
  • Woofer, 100 Watts
  • Ferrite Magnet, Paper Cone With Foam Surround;Tinsel Leads Sewn Into Spider
  • Parameters Shown Are Coils In Series
  • Ro Hs Compliant
Supplier's Site Datasheet

Technical Specifications

  MISCO
Product Category Speakers
Product Number OOC10WF-4-4B
Product Name Speaker
Nominal Power 100 watts
Impedance 4 ohms
Sensitivity 88 dB
Unlock Full Specs
to access all available technical data

Similar Products

302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speaker Drivers - 4635818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 4.59 inch (116 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speaker - SJC5F-8A - MISCO
Specs
Nominal Power 15 watts
Impedance 8 ohms
Sensitivity 91 dB
View Details