MISCO Speaker JC54C-8C

Description
Key Features: 5.2" (134mm), 8 Ohm Full Range, 15 Watts Ferrite Magnet, Kevlar Cone And Cap, Pretreated Cloth Surround
Datasheet
Description
Key Features: 5.2" (134mm), 8 Ohm Full Range, 15 Watts Ferrite Magnet, Kevlar Cone And Cap, Pretreated Cloth Surround
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker - JC54C-8C - MISCO
Minneapolis, MN, USA
Speaker
JC54C-8C
Speaker JC54C-8C
Key Features: 5.2" (134mm), 8 Ohm Full Range, 15 Watts Ferrite Magnet, Kevlar Cone And Cap, Pretreated Cloth Surround

Key Features:

  • 5.2" (134mm), 8 Ohm
  • Full Range, 15 Watts
  • Ferrite Magnet, Kevlar Cone And Cap, Pretreated Cloth Surround
Supplier's Site Datasheet

Technical Specifications

  MISCO
Product Category Speakers
Product Number JC54C-8C
Product Name Speaker
Nominal Power 15 watts
Impedance 8 ohms
Sensitivity 89 dB
Unlock Full Specs
to access all available technical data

Similar Products

302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speakers - 526985 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
View Details
EH/FEH Series Receivers -  - Knowles
Specs
Impedance 2150 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details
Speaker - N9113-D - MISCO
Specs
Nominal Power 6 watts
Impedance 8 ohms
Sensitivity 107 dB
View Details