MISCO Speaker EC32RD-8B

Description
Key Features: 3.5" (87mm), 8 Ohm Full Range, 10 Watt Ferrite Magnet, Black Talc Filled Polypropylene Cone With Natural Rubber Edge;
Datasheet
Description
Key Features: 3.5" (87mm), 8 Ohm Full Range, 10 Watt Ferrite Magnet, Black Talc Filled Polypropylene Cone With Natural Rubber Edge;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker - EC32RD-8B - MISCO
Minneapolis, MN, USA
Speaker
EC32RD-8B
Speaker EC32RD-8B
Key Features: 3.5" (87mm), 8 Ohm Full Range, 10 Watt Ferrite Magnet, Black Talc Filled Polypropylene Cone With Natural Rubber Edge;

Key Features:

  • 3.5" (87mm), 8 Ohm
  • Full Range, 10 Watt
  • Ferrite Magnet, Black Talc Filled Polypropylene Cone With Natural Rubber Edge;
Supplier's Site Datasheet

Technical Specifications

  MISCO
Product Category Speakers
Product Number EC32RD-8B
Product Name Speaker
Nominal Power 10 watts
Impedance 8 ohms
Sensitivity 82 dB
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1726054 - RS Components, Ltd.
Specs
Size 0.63 inch (16 mm)
View Details
302GC SelecTone® 30W Amplified Speakers - 302GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
Speaker - MTW025A0 - MISCO
Specs
Nominal Power 20 watts
Impedance 6 ohms
Sensitivity 88 dB
View Details
ED Series Receivers -  - Knowles
Specs
Impedance 3050 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details