MHH Engineering Co. Ltd. Ergo Quickset Adjustable Torque Screwdrivers 060940

Description
Key Benefits: Quickset screwdrivers achieve accurate torque application by eliminating both under and over tightening using Torqueleader's proven slipping technology. This enables any user to deliver the correct torque with confidence regardless of task and operator skill level Fast and accurate to set, using the quick and clear to read micrometer setting scale A single tool can cover a broad variety of applications due to its wide torque range Long service life is provided through the durable design utilising hard wearing materials such as stainless steel and aluminum Ideal for safe electronic component assembly as this tool is EPA compliant for use in Electrostatically Sensitive Areas Reduces operator fatigue due to a specially designed ergonomic hand grip combined with a smooth tool rest action Technical Information: Accuracy +/- 6% of reading ISO 6789:2003 Classification 2D EPA Compliant
Datasheet
Description
Key Benefits: Quickset screwdrivers achieve accurate torque application by eliminating both under and over tightening using Torqueleader's proven slipping technology. This enables any user to deliver the correct torque with confidence regardless of task and operator skill level Fast and accurate to set, using the quick and clear to read micrometer setting scale A single tool can cover a broad variety of applications due to its wide torque range Long service life is provided through the durable design utilising hard wearing materials such as stainless steel and aluminum Ideal for safe electronic component assembly as this tool is EPA compliant for use in Electrostatically Sensitive Areas Reduces operator fatigue due to a specially designed ergonomic hand grip combined with a smooth tool rest action Technical Information: Accuracy +/- 6% of reading ISO 6789:2003 Classification 2D EPA Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ergo Quickset Adjustable Torque Screwdrivers - 060940 - MHH Engineering Co. Ltd.
Bramley, Surrey, United Kingdom
Ergo Quickset Adjustable Torque Screwdrivers
060940
Ergo Quickset Adjustable Torque Screwdrivers 060940
Key Benefits: Quickset screwdrivers achieve accurate torque application by eliminating both under and over tightening using Torqueleader's proven slipping technology. This enables any user to deliver the correct torque with confidence regardless of task and operator skill level Fast and accurate to set, using the quick and clear to read micrometer setting scale A single tool can cover a broad variety of applications due to its wide torque range Long service life is provided through the durable design utilising hard wearing materials such as stainless steel and aluminum Ideal for safe electronic component assembly as this tool is EPA compliant for use in Electrostatically Sensitive Areas Reduces operator fatigue due to a specially designed ergonomic hand grip combined with a smooth tool rest action Technical Information: Accuracy +/- 6% of reading ISO 6789:2003 Classification 2D EPA Compliant

Key Benefits:

  • Quickset screwdrivers achieve accurate torque application by eliminating both under and over tightening using Torqueleader's proven slipping technology. This enables any user to deliver the correct torque with confidence regardless of task and operator skill level
  • Fast and accurate to set, using the quick and clear to read micrometer setting scale
  • A single tool can cover a broad variety of applications due to its wide torque range
  • Long service life is provided through the durable design utilising hard wearing materials such as stainless steel and aluminum
  • Ideal for safe electronic component assembly as this tool is EPA compliant for use in Electrostatically Sensitive Areas
  • Reduces operator fatigue due to a specially designed ergonomic hand grip combined with a smooth tool rest action

Technical Information:

  • Accuracy +/- 6% of reading
  • ISO 6789:2003 Classification 2D
  • EPA Compliant
Supplier's Site Datasheet

Technical Specifications

  MHH Engineering Co. Ltd.
Product Category Screwdrivers (hand tool)
Product Number 060940
Product Name Ergo Quickset Adjustable Torque Screwdrivers
Type Torque Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-658-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 3.5mm x 0.5mm
View Details
2 suppliers
TT Dial Measuring Torque Screwdrivers - 017500 - MHH Engineering Co. Ltd.
Specs
Type Torque Screwdriver
Drive Type Hex
Drive Size 0.2500 inch (6.35 mm)
View Details
Adjustable Torque Screwdriver - 810046 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 6.8 inch (173 mm)
View Details