MHH Engineering Co. Ltd. TLS Production Torque Screwdrivers 015640

Description
Key Benefits: The Standard Screwdrivers incorporate slipping technology, eliminating overtightening The easy to set, tamperproof adjustment makes this presetable tool ideal for Production, where the same torque must be accurately and repeatably applied Tools must be preset on a Calibration Analyser Smooth reset action reduces operator fatigue CRS version for use in Clean Rooms rate to class 100 One way (O/W) versions enable fasteners to be both torqued or loosened Impact Free Reset versions are available upon request Designed and manufactured to exceed the requirements of ISO 6789:2003. Repeatability +/- 6% of setting ISO 6789:2003 classification 2F Accessories available (end fittings, adaptors, sockets & screwdriver accessories)
Datasheet
Description
Key Benefits: The Standard Screwdrivers incorporate slipping technology, eliminating overtightening The easy to set, tamperproof adjustment makes this presetable tool ideal for Production, where the same torque must be accurately and repeatably applied Tools must be preset on a Calibration Analyser Smooth reset action reduces operator fatigue CRS version for use in Clean Rooms rate to class 100 One way (O/W) versions enable fasteners to be both torqued or loosened Impact Free Reset versions are available upon request Designed and manufactured to exceed the requirements of ISO 6789:2003. Repeatability +/- 6% of setting ISO 6789:2003 classification 2F Accessories available (end fittings, adaptors, sockets & screwdriver accessories)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLS Production Torque Screwdrivers - 015640 - MHH Engineering Co. Ltd.
Bramley, Surrey, United Kingdom
TLS Production Torque Screwdrivers
015640
TLS Production Torque Screwdrivers 015640
Key Benefits: The Standard Screwdrivers incorporate slipping technology, eliminating overtightening The easy to set, tamperproof adjustment makes this presetable tool ideal for Production, where the same torque must be accurately and repeatably applied Tools must be preset on a Calibration Analyser Smooth reset action reduces operator fatigue CRS version for use in Clean Rooms rate to class 100 One way (O/W) versions enable fasteners to be both torqued or loosened Impact Free Reset versions are available upon request Designed and manufactured to exceed the requirements of ISO 6789:2003. Repeatability +/- 6% of setting ISO 6789:2003 classification 2F Accessories available (end fittings, adaptors, sockets & screwdriver accessories)

Key Benefits:

  • The Standard Screwdrivers incorporate slipping technology, eliminating overtightening
  • The easy to set, tamperproof adjustment makes this presetable tool ideal for Production, where the same torque must be accurately and repeatably applied
  • Tools must be preset on a Calibration Analyser
  • Smooth reset action reduces operator fatigue
  • CRS version for use in Clean Rooms rate to class 100
  • One way (O/W) versions enable fasteners to be both torqued or loosened
  • Impact Free Reset versions are available upon request
  • Designed and manufactured to exceed the requirements of ISO 6789:2003.
  • Repeatability +/- 6% of setting
  • ISO 6789:2003 classification 2F
  • Accessories available (end fittings, adaptors, sockets & screwdriver accessories)
Supplier's Site Datasheet

Technical Specifications

  MHH Engineering Co. Ltd.
Product Category Screwdrivers (hand tool)
Product Number 015640
Product Name TLS Production Torque Screwdrivers
Type Torque Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2142 - WAGO
Specs
Drive Type Crosshead; Slotted; Crosshead and slot +/- PH2/S
View Details
TLS Production Torque Screwdrivers - 015225 - MHH Engineering Co. Ltd.
Specs
Type Torque Screwdriver
Drive Type Hex
Drive Size 0.2500 inch (6.35 mm)
View Details
Preset Torque Screwdrivers PM-36 - 810563 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 7.8 inch (198 mm)
View Details