Nanocellulose release functional additives are mainly prepared by cellulose modification and nanoization. Coated on the surface of paper, it can show extremely light and stable release force. Depending on the release force of the release film required, the viscosity of the isolation product adhesive is different, and the release force is adjusted accordingly to achieve a very light and stable release force during peeling.
Storage: Store at room temperature
Application: Release paper, release film, etc.
Product overview:
Appearance: white emulsion
Fiber diameter: ≤100nm
Aspect ratio: ≥300
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | NAT-4007 |
| Product Name | Nanocellulose release functional additives |