Water- and oil-repellent nano-cellulose functional additives are mainly prepared by cellulose modification and nano-ization. Coated on the surface of paper, it can make the paper have excellent heat-resistant oil and heat-resistant water performance. Mainly used in food packaging paper, baking paper, steamer paper, barbecue paper, pulp molding products, etc. It has the characteristics of safety, degradability, environmental protection and easy processing.
Storage: Store at room temperature
Application: BBQ paper, steamer paper, baking paper, food wrapping paper, pulp molding, etc.
Product overview:
Fiber diameter: ≤100nm
Aspect ratio: ≥300
Concentration: 40%
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | NAT-4004 |
| Product Name | Water and oil repellent nanocellulose |