Source: Synthesis
Storage: Store at room temperature
Stability: 6 years
Product overview: Dextran sulfate is a biocompatible, polyanionic, and highly branched polysaccharide. It is manufactured by treating dextran with sulfating agent (e.g. chlorosulfonic acid). The sulfur content is between 16 to 19%. FITC-labeled Dextran Sulfate has an adsorption maximum of 493 nm and an emission maximum of 520 nm.
Solubility: Water
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | NAT-225 |
| Product Name | FITC-labeled Dextran Sulfate |