This product is pharmaceutical grade and can be used in medical applications. This product is white or almost white particle or powder with no smell. It is transparent solution in water and insoluble in solution, acetone and diethyl ether.COA is available upon request.
Storage: Store at 2–8 centigrade.
Application: HA has unique physicochemical properties and physiological functions. It has been widely applied in the pharmaceutical industry. HA can be used as viscoelastic materials in intraocular lens implantation and as fillers in articular surgery against osteoarthritis, rheumatoid arthritis etc. It is also used as medium in eye drops extensively. Furthermore, HA is helpful in preventing post-surgery conglutination and improving wound healing. The compound as a result of its reaction to other medicine may play a role of sustained release, thus achieving the purpose of targeted and timed release. With the development of medical science, HA will become more and more useful in the field of medicine.
CAS Number: 9067-32-7
molecular weight g/mol: >1000 kDa
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | NAT-179 |
| Product Name | Sodium Hyaluronate, >1000 kDa |