Storage: Store at Room temperature
Application: Gelling agent, thickener, dispersant and electrode binder for anode protection of lithium ion battery
Purity: >99.5%
Product overview: The battery-specific CMC is a safe, healthy and environmentally friendly additive obtained by a special process. It is made of natural cellulose through deep purification and purification by alkalization and etherification. The product indicators meet the national standards. It is widely used in the lithium-ion battery industry as a gelling agent, thickener, dispersant and electrode binder for anode protection of lithium-ion batteries.
Size:
Average Diameter: 20μm
Average Length: 300μm
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | NAT-1518 |
| Product Name | Carboxymethylcellulose (CMC), Battery Use |