Storage: Store at 4°C.
Application: Energy storage, catalysis, analytical chemistry, mechanics, adsorption, biology, microelectronics, sensors, etc.
Product overview: This product is manufactured by gel freeze-drying method. The product has excellent adsorption performance, biocompatibility, and electrical conductivity.
Size:
Diameter: 20mm
Thickness: 2mm
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | NAT-1515 |
| Product Name | Nano Cellulose Aerogel |