Source: Crab Shell
Storage: Store at room temperature.
Application:
1. It is used to prepare wound and burn dressings, with excellent hemostasis effect.
2. It can be made into capsule health products for body care.
3. It can be used as an absorption enhancer for hydrophilic drugs and natural nutritional cosmetics.
4. It has good film-forming and antibacterial properties, and can be used as additives and preservatives for food, fruits and vegetables.
Product overview: This product is produced from crab shell. Water-soluble chitosan is processed through a special process, which improves the solubility of ordinary chitosan and maintains the high molecular properties of chitosan, making it more convenient to use and more widely used.Deacetylation: >93%
Viscosity: <50>
Size: 100% pass 80 mesh
Solubility: Water
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | NAT-0042 |
| Product Name | Water soluble Crab Shell Chitosan |