Pitch: 144nm
Surface feature: Aluminum bumps
Substrate: Silicon (4x3 mm die. Bump height (about 90 nm) and width (about 75 nm) are not calibrated.)
Mounting: Unmounted or unmounted on 12 mm steel disks
| Matexcel | |
|---|---|
| Product Category | Microscopy and Metallography Sample Preparation Equipment |
| Product Number | ASS-807 |
| Product Name | Microscopy Reference Standard 807 |