Pitch: 292nm
Surface feature: Titanium lines
Substrate: Silicon
Mounting: Mounted (25mm dia. x 6mm Cylinder, M4 Hitachi, Agilent / Keysight)
| Matexcel | |
|---|---|
| Product Category | Microscopy and Metallography Sample Preparation Equipment |
| Product Number | ASS-762 |
| Product Name | Microscopy Reference Standard 762 |