It is used for antibacterial coating on the surface of objects, which plays an important role in preventing bacterial infection and disease transmission. This product has the characteristics of high efficiency, broad spectrum and long-lasting. It can prevent the growth of a variety of bacteria. The appearance of the paint is colorless and transparent, and the antibacterial function is realized on the basis of retaining the original color and style of the substrate. This product is an antibacterial and antifungal coating specially designed for glass substrates.
Water-based paint, safe and environmentally friendly, odorless;
Colorless and transparent appearance, does not affect the color appearance of the substrate;
Excellent adhesion;
The antibacterial effect is strong, and the antibacterial rate of large intestine, golden grape, Bai Nian, etc. is over 99%;
Good anti-mold performance, no detection of Aspergillus flavus, Aspergillus niger, Aspergillus syringae, Chaetomium globosum, etc.
Long-lasting efficacy, ultraviolet light irradiation for more than 100 hours, antibacterial does not decay;
The method of use is flexible and can be cured at room temperature.
Storage: Storage in a cool, dry place, avoid direct sunlight.
Application: Used on the surface of glass substrates, such as hospitals, hotels, schools, kindergartens, office buildings, stations, docks, public transportation and other places, to purify the air, clean the environment, reduce the chance of cross infection, and improve the prevention of infectious diseases The role of protecting medical staff, people with weak constitution, preventing the invasion of bacteria and preventing the growth of mold.
Usage:
Depending on the shape, size and surface condition of the substrate, suitable methods such as shower coating, dip coating, wiping, spraying, etc. should be selected for construction. It is recommended to test in a small area before construction.
Step 1: Coating. Choose a suitable process for coating.
Step 2: Curing at room temperature. In a normal temperature environment, the surface is dried for 20 minutes, and the coating is completely dried after 3 days.
1. Sealed and stored in a cool place with clear labels to prevent misuse and misuse;
2. Keep away from fire and heat sources, and keep it out of the reach of children;
3. The workplace should have good ventilation conditions, and fireworks are strictly prohibited;
4. It is recommended that operators wear work protective clothing, chemical protective gloves, and goggles;
5. Prohibit entrance, avoid contact with eyes and skin. In case of splashing into eyes, immediately rinse with plenty of water and seek medical advice.
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | ANT-0054 |
| Product Name | Antibacterial coating for glass |