Application: Interior paints for hotel, hospital, school, office building and high-end home decoration etc.
Product overview:
Characteristic: 1. With special antimicrobial and antioxidant peroperties and also other functions like purifying the air, elimination of indoor air odour and toxic or harmful gases. It's a ecofriendly products present no hazards to human and environment. 2. Has strong inhibition and sterilization properties on E.coli, staphylococcus aureus, aspergillus flatus.
Mildew Inhibitor Content: 10%
Antimicrobial rate: > 90%
Recommended dosage: 2%-5%
| Matexcel | |
|---|---|
| Product Category | Biological Materials |
| Product Number | ANT-0041 |
| Product Name | Inorganic Silver Micro Negative Ion Antimicrobial Grout |