Matexcel AFM Probe Functionalization & Metallurgy Service

Description
AFM Probe Functionalization Atomic force microscopy (AFM) is a surface characterization instrument which utilizes a tip to “feel” the surface. AFM has great potential as a tool for materials science studies in that it not only is a tool to image the topography of solid surfaces at high resolution, but also characterizes the surface mechanical, electrical and other properties. Recently there is an increasing demand to characterize larger and more complex biomolecular systems, modern AFM techniques have experienced a great deal of progress in the evaluation of local mechanical properties and topography of the living cells at a high spatial resolution and force sensitivity. Besides surface characterization, AFM based local anodic oxidation (LAO) lithography has been used to fabricate micro- and nano-structures on organic or inorganic surfaces. For example, AFM has been used to cut carbon nanotubes or etch holes in highly oriented pyrolytic graphite (HOPG). The advantages of LAO include the ability to pattern surfaces with nanometer resolution and to examine devices during the lithography process, and the ease of fabrication tuning. The most important working principle of various AFM-based applications is the interactions between AFM probe and surface. Quantifying the tip-surface interactions provides the information of surface physical and chemical properties. An ideal high-resolution probe should also be accessible to chemical modification to enable molecular-scale sensing and manipulation of matter. It has been shown that the AFM tip can be modified to present well-defined chemical or biological functionality, which provides specific chemical contrast as well as topography. For example, single walled carbon nanotube (SWNT) tips provide significantly better lateral resolution compared with commercial silicon and silicon nitrile AFM tips. Carboxylic groups at the SWNT probe end have been modified with amine groups to study the force titrations between tip and self-assemble monolayers. Although several techniques have been utilized for AFM probe modifications, a number of issues must be taken into consideration to achieve optimal results: the selection of a suitable AFM probe is critical, i.e., the sharpness of the tip and the cantilever’s spring constant; the selection of tip functionalization chemistry, since the ligand molecule must be connected to the tip so that the binding strength between the tip and the molecule is more than the interaction between the surface and the ligand; control of ligand’s surface density, which is crucial for single binding events measurements. Other factors such as temperature, buffer composition, and pH during the measurement must also be considered. At Matexcel, our scientists can help you with the AFM probe functionalization based on your specific research needs. Metallurgy Service Metals and alloys have been used extensively in personal appliances and industrial instruments due to their excellent mechanical property, as well as electrical and thermal conductivity. Among different types of biomaterials, a favorable combination of high strength and resistance to fracture that metals provide warrants their reliable long-term implant performance in major load-bearing situations. The processing and composition of metals and alloys determine their microstructure and that in turn determine properties. For example, carbon steel which is also known as mild steel is useful for making car body parts because it is easily pressed into shape. By increasing the carbon content, mild steel can be hardened. Another example is that tool steel contains tungsten which provides its good resistance to high temperature. The metallurgy laboratory at Matexcel specializes in the processing and testing of different types of metals and alloys. Our metallic and alloy services include: Machining and Processing Metals Analysis Surface Hardening
Description
AFM Probe Functionalization Atomic force microscopy (AFM) is a surface characterization instrument which utilizes a tip to “feel” the surface. AFM has great potential as a tool for materials science studies in that it not only is a tool to image the topography of solid surfaces at high resolution, but also characterizes the surface mechanical, electrical and other properties. Recently there is an increasing demand to characterize larger and more complex biomolecular systems, modern AFM techniques have experienced a great deal of progress in the evaluation of local mechanical properties and topography of the living cells at a high spatial resolution and force sensitivity. Besides surface characterization, AFM based local anodic oxidation (LAO) lithography has been used to fabricate micro- and nano-structures on organic or inorganic surfaces. For example, AFM has been used to cut carbon nanotubes or etch holes in highly oriented pyrolytic graphite (HOPG). The advantages of LAO include the ability to pattern surfaces with nanometer resolution and to examine devices during the lithography process, and the ease of fabrication tuning. The most important working principle of various AFM-based applications is the interactions between AFM probe and surface. Quantifying the tip-surface interactions provides the information of surface physical and chemical properties. An ideal high-resolution probe should also be accessible to chemical modification to enable molecular-scale sensing and manipulation of matter. It has been shown that the AFM tip can be modified to present well-defined chemical or biological functionality, which provides specific chemical contrast as well as topography. For example, single walled carbon nanotube (SWNT) tips provide significantly better lateral resolution compared with commercial silicon and silicon nitrile AFM tips. Carboxylic groups at the SWNT probe end have been modified with amine groups to study the force titrations between tip and self-assemble monolayers. Although several techniques have been utilized for AFM probe modifications, a number of issues must be taken into consideration to achieve optimal results: the selection of a suitable AFM probe is critical, i.e., the sharpness of the tip and the cantilever’s spring constant; the selection of tip functionalization chemistry, since the ligand molecule must be connected to the tip so that the binding strength between the tip and the molecule is more than the interaction between the surface and the ligand; control of ligand’s surface density, which is crucial for single binding events measurements. Other factors such as temperature, buffer composition, and pH during the measurement must also be considered. At Matexcel, our scientists can help you with the AFM probe functionalization based on your specific research needs. Metallurgy Service Metals and alloys have been used extensively in personal appliances and industrial instruments due to their excellent mechanical property, as well as electrical and thermal conductivity. Among different types of biomaterials, a favorable combination of high strength and resistance to fracture that metals provide warrants their reliable long-term implant performance in major load-bearing situations. The processing and composition of metals and alloys determine their microstructure and that in turn determine properties. For example, carbon steel which is also known as mild steel is useful for making car body parts because it is easily pressed into shape. By increasing the carbon content, mild steel can be hardened. Another example is that tool steel contains tungsten which provides its good resistance to high temperature. The metallurgy laboratory at Matexcel specializes in the processing and testing of different types of metals and alloys. Our metallic and alloy services include: Machining and Processing Metals Analysis Surface Hardening

Suppliers

Company
Product
Description
Supplier Links
AFM Probe Functionalization & Metallurgy Service -  - Matexcel
Shirley, NY, United States
AFM Probe Functionalization & Metallurgy Service
AFM Probe Functionalization & Metallurgy Service
AFM Probe Functionalization Atomic force microscopy (AFM) is a surface characterization instrument which utilizes a tip to “feel” the surface. AFM has great potential as a tool for materials science studies in that it not only is a tool to image the topography of solid surfaces at high resolution, but also characterizes the surface mechanical, electrical and other properties. Recently there is an increasing demand to characterize larger and more complex biomolecular systems, modern AFM techniques have experienced a great deal of progress in the evaluation of local mechanical properties and topography of the living cells at a high spatial resolution and force sensitivity. Besides surface characterization, AFM based local anodic oxidation (LAO) lithography has been used to fabricate micro- and nano-structures on organic or inorganic surfaces. For example, AFM has been used to cut carbon nanotubes or etch holes in highly oriented pyrolytic graphite (HOPG). The advantages of LAO include the ability to pattern surfaces with nanometer resolution and to examine devices during the lithography process, and the ease of fabrication tuning. The most important working principle of various AFM-based applications is the interactions between AFM probe and surface. Quantifying the tip-surface interactions provides the information of surface physical and chemical properties. An ideal high-resolution probe should also be accessible to chemical modification to enable molecular-scale sensing and manipulation of matter. It has been shown that the AFM tip can be modified to present well-defined chemical or biological functionality, which provides specific chemical contrast as well as topography. For example, single walled carbon nanotube (SWNT) tips provide significantly better lateral resolution compared with commercial silicon and silicon nitrile AFM tips. Carboxylic groups at the SWNT probe end have been modified with amine groups to study the force titrations between tip and self-assemble monolayers. Although several techniques have been utilized for AFM probe modifications, a number of issues must be taken into consideration to achieve optimal results: the selection of a suitable AFM probe is critical, i.e., the sharpness of the tip and the cantilever’s spring constant; the selection of tip functionalization chemistry, since the ligand molecule must be connected to the tip so that the binding strength between the tip and the molecule is more than the interaction between the surface and the ligand; control of ligand’s surface density, which is crucial for single binding events measurements. Other factors such as temperature, buffer composition, and pH during the measurement must also be considered. At Matexcel, our scientists can help you with the AFM probe functionalization based on your specific research needs. Metallurgy Service Metals and alloys have been used extensively in personal appliances and industrial instruments due to their excellent mechanical property, as well as electrical and thermal conductivity. Among different types of biomaterials, a favorable combination of high strength and resistance to fracture that metals provide warrants their reliable long-term implant performance in major load-bearing situations. The processing and composition of metals and alloys determine their microstructure and that in turn determine properties. For example, carbon steel which is also known as mild steel is useful for making car body parts because it is easily pressed into shape. By increasing the carbon content, mild steel can be hardened. Another example is that tool steel contains tungsten which provides its good resistance to high temperature. The metallurgy laboratory at Matexcel specializes in the processing and testing of different types of metals and alloys. Our metallic and alloy services include: Machining and Processing Metals Analysis Surface Hardening

AFM Probe Functionalization

Atomic force microscopy (AFM) is a surface characterization instrument which utilizes a tip to “feel” the surface. AFM has great potential as a tool for materials science studies in that it not only is a tool to image the topography of solid surfaces at high resolution, but also characterizes the surface mechanical, electrical and other properties. Recently there is an increasing demand to characterize larger and more complex biomolecular systems, modern AFM techniques have experienced a great deal of progress in the evaluation of local mechanical properties and topography of the living cells at a high spatial resolution and force sensitivity. Besides surface characterization, AFM based local anodic oxidation (LAO) lithography has been used to fabricate micro- and nano-structures on organic or inorganic surfaces. For example, AFM has been used to cut carbon nanotubes or etch holes in highly oriented pyrolytic graphite (HOPG). The advantages of LAO include the ability to pattern surfaces with nanometer resolution and to examine devices during the lithography process, and the ease of fabrication tuning.

The most important working principle of various AFM-based applications is the interactions between AFM probe and surface. Quantifying the tip-surface interactions provides the information of surface physical and chemical properties. An ideal high-resolution probe should also be accessible to chemical modification to enable molecular-scale sensing and manipulation of matter. It has been shown that the AFM tip can be modified to present well-defined chemical or biological functionality, which provides specific chemical contrast as well as topography. For example, single walled carbon nanotube (SWNT) tips provide significantly better lateral resolution compared with commercial silicon and silicon nitrile AFM tips. Carboxylic groups at the SWNT probe end have been modified with amine groups to study the force titrations between tip and self-assemble monolayers.

Although several techniques have been utilized for AFM probe modifications, a number of issues must be taken into consideration to achieve optimal results: the selection of a suitable AFM probe is critical, i.e., the sharpness of the tip and the cantilever’s spring constant; the selection of tip functionalization chemistry, since the ligand molecule must be connected to the tip so that the binding strength between the tip and the molecule is more than the interaction between the surface and the ligand; control of ligand’s surface density, which is crucial for single binding events measurements. Other factors such as temperature, buffer composition, and pH during the measurement must also be considered. At Matexcel, our scientists can help you with the AFM probe functionalization based on your specific research needs.

Metallurgy Service

Metals and alloys have been used extensively in personal appliances and industrial instruments due to their excellent mechanical property, as well as electrical and thermal conductivity. Among different types of biomaterials, a favorable combination of high strength and resistance to fracture that metals provide warrants their reliable long-term implant performance in major load-bearing situations. The processing and composition of metals and alloys determine their microstructure and that in turn determine properties. For example, carbon steel which is also known as mild steel is useful for making car body parts because it is easily pressed into shape. By increasing the carbon content, mild steel can be hardened. Another example is that tool steel contains tungsten which provides its good resistance to high temperature. The metallurgy laboratory at Matexcel specializes in the processing and testing of different types of metals and alloys. Our metallic and alloy services include:

  • Machining and Processing
  • Metals Analysis
  • Surface Hardening
Supplier's Site

Technical Specifications

  Matexcel
Product Category Dimensional Measurement and Metrology Services
Product Name AFM Probe Functionalization & Metallurgy Service
Company Information Matexcel is a leading service provider in materials science, with years of commitment to supply better polymers, nanoparticles and other materials for worldwide customers from both academia and industry. We offer a full range of materials covering polymers, metals, ceramics and natural materials, in addition to professional consultation service in manufacturing and characterization.
Capabilities TestDevelop; Consulting / Training; Failure Analysis; AFM Probe Functionalization & Metallurgy Service
Forms Tested / Certified Components and Parts; Products; Samples / Materials
Unlock Full Specs
to access all available technical data

Similar Products

Nondestructive Testing and Inspection Services -  - NDE Professionals Inc.
Specs
Company Information NDE Professionals, Inc. employs certified testing personnel. Servicing the manufacturing and fabrication communities. Their state of the art equipment and qualified personnel insure that your products will meet customer specifications.
Capabilities TestDevelop; In-Process; Testing; Certification; TestFixture; Field Evaluation (On-site Inspection / Testing); Consulting / Training; Proficiency Testing
Certifications ANSI; ASTM; ISO
View Details
3D Scanning and Printing Services -  - FARO CREAFORM
Specs
Company Information Creaform is now recognized as a worldwide leader in 3D optical measurement technologies, and has offices all around the world in all major territories.
Capabilities Comparison; 3D digital preservation and archiving, Competitive product analysis, Preparation for rapid prototyping (including color), and prototype inspection
Forms Tested / Certified Components and Parts; Products; Facilities or Structures; Samples / Materials
View Details
MTS Systems Corporation
Specs
Company Information At MTS, their commitment to customers continues long after they've delivered and installed their material testing and simulation systems. They provide a broad range of services to ensure optimum system reliability and longevity.
Capabilities Testing; TestFixture; Consulting / Training
Certifications A2LA; ASTM; ISO; ISO 9001:2000
View Details
Contract Measurements -  - Mahr Inc.
Specs
Company Information Mahr offers solutions for high-precision metering to the manufacturers of the synthetic fibres, elastomeres and fiber reinforced composites, their suppliers and generally for the plastics processing industry.
Forms Tested / Certified Components and Parts; Products
Services Offered Form / Geometry (Straightness, Roundness, etc.); Gaging / Dimensional Metrology; Surface Profilometry
View Details