MAC-MOD Analytical, Inc. ProntoSIL C18-EPS, 3.0 x 50 mm, 3 µm, 200A 0503H18APS030

Description
ProntoSIL HPLC columns from Bischoff Chromatography are available in a wide variety of bonded phases and dimensions. In addition to more typical C8 and C18 phases, ProntoSIL columns are also available in hard to find bonded phases such as C1, amino, diol and C30. If you are looking for a specialty bonded phase, there is a good chance it is available from Bischoff Chromatography. Contact MAC-MOD Analytical for further information. Some of the most popular ProntoSIL bonded phases are below.
Datasheet
Description
ProntoSIL HPLC columns from Bischoff Chromatography are available in a wide variety of bonded phases and dimensions. In addition to more typical C8 and C18 phases, ProntoSIL columns are also available in hard to find bonded phases such as C1, amino, diol and C30. If you are looking for a specialty bonded phase, there is a good chance it is available from Bischoff Chromatography. Contact MAC-MOD Analytical for further information. Some of the most popular ProntoSIL bonded phases are below.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chadds Ford, PA, USA
ProntoSIL C18-EPS, 3.0 x 50 mm, 3 µm, 200A
0503H18APS030
ProntoSIL C18-EPS, 3.0 x 50 mm, 3 µm, 200A 0503H18APS030
ProntoSIL HPLC columns from Bischoff Chromatography are available in a wide variety of bonded phases and dimensions. In addition to more typical C8 and C18 phases, ProntoSIL columns are also available in hard to find bonded phases such as C1, amino, diol and C30. If you are looking for a specialty bonded phase, there is a good chance it is available from Bischoff Chromatography. Contact MAC-MOD Analytical for further information. Some of the most popular ProntoSIL bonded phases are below.

ProntoSIL HPLC columns from Bischoff Chromatography are available in a wide variety of bonded phases and dimensions. In addition to more typical C8 and C18 phases, ProntoSIL columns are also available in hard to find bonded phases such as C1, amino, diol and C30. If you are looking for a specialty bonded phase, there is a good chance it is available from Bischoff Chromatography. Contact MAC-MOD Analytical for further information.
Some of the most popular ProntoSIL bonded phases are below.

Supplier's Site Datasheet

Technical Specifications

  MAC-MOD Analytical, Inc.
Product Category HPLC Columns
Product Number 0503H18APS030
Product Name ProntoSIL C18-EPS, 3.0 x 50 mm, 3 µm, 200A
Packing Diameter 3 µm (0.1181 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-X200 10 µm 4.6 x 250 mm PEEK - 79357 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material polymer
View Details
Econo-Column Chromatography Column - 737-5011 - Bio-Rad Laboratories, Inc.
Specs
Column Type Analytical
View Details
HPLC Columns -  - Waters Corporation
Waters Corporation
Specs
Column Type Analytical (optional feature); Guard (optional feature)
Stationary Phase/Separation Process Normally Bonded Phase (optional feature); Reversed Phase (optional feature); Ion Exclusion (optional feature); Ion Exchange (optional feature)
Packing Diameter 2.5 µm (0.0984 mils)
View Details
Analytical Guard Cartridge - 9301-20 - IDEX Health & Science
Specs
Column Type Guard
Column Length 1 cm (0.3937 inch)
Inner Diameter 3 mm (0.1181 inch)
View Details