MAC-MOD Analytical, Inc. ProntoSIL C18-EPS Guard Column, 20.0 x 33mm, 5um 0320F18APS050G

Description
ProntoSIL HPLC columns from Bischoff Chromatography are available in a wide variety of bonded phases and dimensions. In addition to more typical C8 and C18 phases, ProntoSIL columns are also available in hard to find bonded phases such as C1, amino, diol and C30. If you are looking for a specialty bonded phase, there is a good chance it is available from Bischoff Chromatography. Contact MAC-MOD Analytical for further information. Some of the most popular ProntoSIL bonded phases are below.
Datasheet
Description
ProntoSIL HPLC columns from Bischoff Chromatography are available in a wide variety of bonded phases and dimensions. In addition to more typical C8 and C18 phases, ProntoSIL columns are also available in hard to find bonded phases such as C1, amino, diol and C30. If you are looking for a specialty bonded phase, there is a good chance it is available from Bischoff Chromatography. Contact MAC-MOD Analytical for further information. Some of the most popular ProntoSIL bonded phases are below.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chadds Ford, PA, USA
ProntoSIL C18-EPS Guard Column, 20.0 x 33mm, 5um
0320F18APS050G
ProntoSIL C18-EPS Guard Column, 20.0 x 33mm, 5um 0320F18APS050G
ProntoSIL HPLC columns from Bischoff Chromatography are available in a wide variety of bonded phases and dimensions. In addition to more typical C8 and C18 phases, ProntoSIL columns are also available in hard to find bonded phases such as C1, amino, diol and C30. If you are looking for a specialty bonded phase, there is a good chance it is available from Bischoff Chromatography. Contact MAC-MOD Analytical for further information. Some of the most popular ProntoSIL bonded phases are below.

ProntoSIL HPLC columns from Bischoff Chromatography are available in a wide variety of bonded phases and dimensions. In addition to more typical C8 and C18 phases, ProntoSIL columns are also available in hard to find bonded phases such as C1, amino, diol and C30. If you are looking for a specialty bonded phase, there is a good chance it is available from Bischoff Chromatography. Contact MAC-MOD Analytical for further information.
Some of the most popular ProntoSIL bonded phases are below.

Supplier's Site Datasheet

Technical Specifications

  MAC-MOD Analytical, Inc.
Product Category HPLC Columns
Product Number 0320F18APS050G
Product Name ProntoSIL C18-EPS Guard Column, 20.0 x 33mm, 5um
Column Type Guard
Unlock Full Specs
to access all available technical data

Similar Products

PRP-h5 5 µm 4.6 x 250 mm - 79273 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
LC Column Tubes 4.6mm ID x 1/4
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 3.3 cm (1.3 inch)
View Details
Bio-Scale Mini CHT Type I Cartridge - 732-4322 - Bio-Rad Laboratories, Inc.
Specs
Column Type Analytical
Construction Material polymer
Inner Diameter 5.6 mm (0.2205 inch)
View Details
Specs
Packing Diameter 10 µm (0.3937 mils)
Pore Diameter 0.0120 µm (4.72E-4 mils)
Column Length 3.3 cm (1.3 inch)
View Details