MAC-MOD Analytical, Inc. ProntoSIL C8 SH, 3.0 x 30 mm, 3 µm, 300A 0303K080PS030

Description
ProntoSIL HPLC columns from Bischoff Chromatography are available in a wide variety of bonded phases and dimensions. In addition to more typical C8 and C18 phases, ProntoSIL columns are also available in hard to find bonded phases such as C1, amino, diol and C30. If you are looking for a specialty bonded phase, there is a good chance it is available from Bischoff Chromatography. Contact MAC-MOD Analytical for further information. Some of the most popular ProntoSIL bonded phases are below.
Datasheet
Description
ProntoSIL HPLC columns from Bischoff Chromatography are available in a wide variety of bonded phases and dimensions. In addition to more typical C8 and C18 phases, ProntoSIL columns are also available in hard to find bonded phases such as C1, amino, diol and C30. If you are looking for a specialty bonded phase, there is a good chance it is available from Bischoff Chromatography. Contact MAC-MOD Analytical for further information. Some of the most popular ProntoSIL bonded phases are below.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chadds Ford, PA, USA
ProntoSIL C8 SH, 3.0 x 30 mm, 3 µm, 300A
0303K080PS030
ProntoSIL C8 SH, 3.0 x 30 mm, 3 µm, 300A 0303K080PS030
ProntoSIL HPLC columns from Bischoff Chromatography are available in a wide variety of bonded phases and dimensions. In addition to more typical C8 and C18 phases, ProntoSIL columns are also available in hard to find bonded phases such as C1, amino, diol and C30. If you are looking for a specialty bonded phase, there is a good chance it is available from Bischoff Chromatography. Contact MAC-MOD Analytical for further information. Some of the most popular ProntoSIL bonded phases are below.

ProntoSIL HPLC columns from Bischoff Chromatography are available in a wide variety of bonded phases and dimensions. In addition to more typical C8 and C18 phases, ProntoSIL columns are also available in hard to find bonded phases such as C1, amino, diol and C30. If you are looking for a specialty bonded phase, there is a good chance it is available from Bischoff Chromatography. Contact MAC-MOD Analytical for further information.
Some of the most popular ProntoSIL bonded phases are below.

Supplier's Site Datasheet

Technical Specifications

  MAC-MOD Analytical, Inc.
Product Category HPLC Columns
Product Number 0303K080PS030
Product Name ProntoSIL C8 SH, 3.0 x 30 mm, 3 µm, 300A
Packing Diameter 3 µm (0.1181 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-1 5 µm 4.1 x 150 mm - 79444 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
Econo-Column Chromatography Columns - 737-4152 - Bio-Rad Laboratories, Inc.
Specs
Column Type Analytical
View Details
Quick-Seal ™ Analytical Guard Cartridge - 9101-20QSA - IDEX Health & Science
Specs
Column Type Guard
Column Length 1 cm (0.3937 inch)
Inner Diameter 4 mm (0.1575 inch)
View Details
Specs
Packing Diameter 3 µm (0.1181 mils)
Pore Diameter 0.0120 µm (4.72E-4 mils)
Column Length 5 cm (1.97 inch)
View Details