M2 Optics, Inc. Standard Single Mode Fibers - Optical Fiber G.652

Description
Single Mode and Multimode optical fibers are available on standard spools for network simulation, latency, certification, and other fiber optic testing applications. All new fiber is provided on standard spools, which are sold as spool-only or within an enclosure for easier handling and use.
Description
Single Mode and Multimode optical fibers are available on standard spools for network simulation, latency, certification, and other fiber optic testing applications. All new fiber is provided on standard spools, which are sold as spool-only or within an enclosure for easier handling and use.

Suppliers

Company
Product
Description
Supplier Links
Standard Single Mode Fibers - Optical Fiber - G.652 - M2 Optics, Inc.
Raleigh, NC, USA
Standard Single Mode Fibers - Optical Fiber
G.652
Standard Single Mode Fibers - Optical Fiber G.652
Single Mode and Multimode optical fibers are available on standard spools for network simulation, latency, certification, and other fiber optic testing applications. All new fiber is provided on standard spools, which are sold as spool-only or within an enclosure for easier handling and use.

Single Mode and Multimode optical fibers are available on standard spools for network simulation, latency, certification, and other fiber optic testing applications. All new fiber is provided on standard spools, which are sold as spool-only or within an enclosure for easier handling and use.

Supplier's Site

Technical Specifications

  M2 Optics, Inc.
Product Category Specialty Optical Fiber
Product Number G.652
Product Name Standard Single Mode Fibers - Optical Fiber
Fiber Type Bare; Standard Single Mode, Bare
Unlock Full Specs
to access all available technical data

Similar Products

Transmission Cables -  - CASTECH, Inc.
Specs
Fiber Type Photonic Crystal
Wavelength 1030 nm (10300 Å)
View Details
Multimode Optical Fiber - 62.5/50um - OM1/2 - M2 Optics, Inc.
Specs
Fiber Type Bare
Fiber Mode Multimode
Core Size 50 to 62.5 µm (1.97 to 2.46 mils)
View Details
Large Core Optical Fiber - End Emitting for Halogen, LED and Halide - 156388 - Fiberoptics Technology, Inc.
Specs
Fiber Type Bare
Core Size 6100 µm (240 mils)
Number of Fibers 1
View Details
Transparent Jacket Plastic Optical Fiber - AFBR-TUS500Z - Broadcom Inc.
Specs
Fiber Type Attenuating
Core Size 0.9400 to 1.06 µm (0.0370 to 0.0417 mils)
Wavelength 650 nm (6500 Å)
View Details
2 suppliers