Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HVAC DUCTWORK
M&M MANUFACTURING CO.
MP-KB1212X -- MP-KB KRUGER BOX 2" DEEP NON-INSULATED
M&M Manufacturing Co.
MP-KB Kruger Box 2" Deep Non-Insulated
MP-KB1212X
Description
Details: 2" Deep, Non-Insulated
M&M Manufacturing Co.
Done
Description
Details: 2" Deep, Non-Insulated
Suppliers
Company
Product
Description
Supplier Links
M&M Manufacturing Co.
Fort Worth, TX, USA
MP-KB Kruger Box 2" Deep Non-Insulated
MP-KB1212X
MP-KB Kruger Box 2" Deep Non-Insulated
MP-KB1212X
Details: 2" Deep, Non-Insulated
Details:
2" Deep, Non-Insulated
Supplier's Site
Technical Specifications
M&M Manufacturing Co.
Product Category
HVAC Ductwork
Product Number
MP-KB1212X
Product Name
MP-KB Kruger Box 2" Deep Non-Insulated
Application
Commercial
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Flexible Ducting
1259425
Specs
Type
Flexible Ducting; PVC / CPVC Ducting; Pet, pvc
Diameter / Width
5.98 inch (152 mm)
View Details
Fläkt Woods Group SA
ESAD SMOKE CONTROL DUCT
Specs
Application
Commercial; Residential
Type
Sheet Metal
View Details
CertainTeed Corporation
Duct Board
Ultra*Duct
Specs
Application
Commercial; Residential
Type
Fiberglass Duct Board
Features
Insulated
View Details
M&M Manufacturing Co.
#507 Ductboard Collar w/Holes
5076
Specs
Application
Commercial
View Details