M&M Manufacturing Co. Available Size #601 Register Box w/Snap-Rail Flange 60116610

Description
In addition to the previously listed standard sizes, there are an additional 49 catalog sizes for the #601 Register Box w/Snap-Rail Flange. These range in size from 5" through 12" diameters connections. Details: How we size the Register Boxes: Length x Width x Collar Depending on size #601 Register Boxes are shipped packaged or loose. Check listing below for method.
Description
In addition to the previously listed standard sizes, there are an additional 49 catalog sizes for the #601 Register Box w/Snap-Rail Flange. These range in size from 5" through 12" diameters connections. Details: How we size the Register Boxes: Length x Width x Collar Depending on size #601 Register Boxes are shipped packaged or loose. Check listing below for method.

Suppliers

Company
Product
Description
Supplier Links
Available Size #601 Register Box w/Snap-Rail Flange - 60116610 - M&M Manufacturing Co.
Fort Worth, TX, USA
Available Size #601 Register Box w/Snap-Rail Flange
60116610
Available Size #601 Register Box w/Snap-Rail Flange 60116610
In addition to the previously listed standard sizes, there are an additional 49 catalog sizes for the #601 Register Box w/Snap-Rail Flange. These range in size from 5" through 12" diameters connections. Details: How we size the Register Boxes: Length x Width x Collar Depending on size #601 Register Boxes are shipped packaged or loose. Check listing below for method.

In addition to the previously listed standard sizes, there are an additional 49 catalog sizes for the #601 Register Box w/Snap-Rail Flange. These range in size from 5" through 12" diameters connections.
Details:
How we size the Register Boxes: Length x Width x Collar
Depending on size #601 Register Boxes are shipped packaged or loose. Check listing below for method.

Supplier's Site

Technical Specifications

  M&M Manufacturing Co.
Product Category HVAC Ductwork
Product Number 60116610
Product Name Available Size #601 Register Box w/Snap-Rail Flange
Application Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Ducting - 1259334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Flexible Ducting; Thermoplastic rubber
Diameter / Width 2.99 inch (76 mm)
View Details
Fiber Glass Duct Board Type 475 & Type 800 - Micro-Aire® - Johns Manville Corp.
Specs
Application Commercial; Residential
Type Fiberglass Duct Board
Features Insulated
View Details
Ductwork - Oval To Round Boots-Straight - GAF
Specs
Application Commercial; Industrial; Residential
Type Sheet Metal
View Details