30 Ga. G30 Galvanized "Nu-Lock" Pipe is available in diameters from 4" to 12" in lengths of 36" and 60", depending on diameter. Button locks are included on the long snaplock seam and the male end of the pipe joint.
Details:
ASTM-A653 CS B Galvanized Steel
10% Upcharge For Broken Package Quantity With 30 Ga. Galvanized "Nu-Lock" Pipe
Rating = <1/2" water column>
| M&M Manufacturing Co. | |
|---|---|
| Product Category | HVAC Ductwork |
| Product Number | 11001303609 |
| Product Name | 30 Ga. Galvanized "Nu-Lock" Pipe |
| Application | Commercial |