M&M Manufacturing Co. 28 Ga. Galvanized "Nu-Lock" Pipe 11001283614

Description
28 Ga. G30 Galvanized "Nu-Lock" Pipe is available in diameters from 14" to 18" in lengths of 36" and 60", depending on diameter. Button locks are included on the long snaplock seam and the male end of the pipe joint. Details: ASTM-A653 CS B Galvanized Steel 10% Upcharge For Broken Package Quantity With 28 Ga. Galvanized "Nu-Lock" Pipe Rating = <1/2" water column>
Description
28 Ga. G30 Galvanized "Nu-Lock" Pipe is available in diameters from 14" to 18" in lengths of 36" and 60", depending on diameter. Button locks are included on the long snaplock seam and the male end of the pipe joint. Details: ASTM-A653 CS B Galvanized Steel 10% Upcharge For Broken Package Quantity With 28 Ga. Galvanized "Nu-Lock" Pipe Rating = <1/2" water column>

Suppliers

Company
Product
Description
Supplier Links
28 Ga. Galvanized
Fort Worth, TX, USA
28 Ga. Galvanized "Nu-Lock" Pipe
11001283614
28 Ga. Galvanized "Nu-Lock" Pipe 11001283614
28 Ga. G30 Galvanized "Nu-Lock" Pipe is available in diameters from 14" to 18" in lengths of 36" and 60", depending on diameter. Button locks are included on the long snaplock seam and the male end of the pipe joint. Details: ASTM-A653 CS B Galvanized Steel 10% Upcharge For Broken Package Quantity With 28 Ga. Galvanized "Nu-Lock" Pipe Rating = <1/2" water column>

28 Ga. G30 Galvanized "Nu-Lock" Pipe is available in diameters from 14" to 18" in lengths of 36" and 60", depending on diameter. Button locks are included on the long snaplock seam and the male end of the pipe joint.
Details:
ASTM-A653 CS B Galvanized Steel
10% Upcharge For Broken Package Quantity With 28 Ga. Galvanized "Nu-Lock" Pipe
Rating = <1/2" water column>

Supplier's Site

Technical Specifications

  M&M Manufacturing Co.
Product Category HVAC Ductwork
Product Number 11001283614
Product Name 28 Ga. Galvanized "Nu-Lock" Pipe
Application Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Ducting - 1259357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Flexible Ducting; Pur
Diameter / Width 1.97 inch (50 mm)
View Details
#650 Register Box 9
Specs
Application Commercial
View Details
ESAD SMOKE CONTROL DUCT -  - Fläkt Woods Group SA
Fläkt Woods Group SA
Specs
Application Commercial; Residential
Type Sheet Metal
View Details
Duct Board - ToughGard® - CertainTeed Corporation
CertainTeed Corporation
Specs
Application Commercial; Residential
Type Fiberglass Duct Board
Features Insulated
View Details