M&I Materials Limited Metrosil Surge Diverter Type SVL

Description
Metrosil MIMOX type SVL has been developed specifically for switching applications where the surge to be suppressed may have a fast rise time, but low energy content. Their rated voltages are from 1.2 kV to 15.5 kV. Type SVL Diverters are constructed from metal oxide varistors, which are highly non-linear and thus offer excellent protection levels. This type of diverter is recommended for use with any device (transformer, motor) where the withstand impulse voltage is low and high-energy absorption is not required. They are particularly useful for loads, which are switched with vacuum contactors.
Description
Metrosil MIMOX type SVL has been developed specifically for switching applications where the surge to be suppressed may have a fast rise time, but low energy content. Their rated voltages are from 1.2 kV to 15.5 kV. Type SVL Diverters are constructed from metal oxide varistors, which are highly non-linear and thus offer excellent protection levels. This type of diverter is recommended for use with any device (transformer, motor) where the withstand impulse voltage is low and high-energy absorption is not required. They are particularly useful for loads, which are switched with vacuum contactors.
Datasheet
Datasheet Summary
Powered by GS/AI

Metrosil Surge Diverter Type SVL is designed for switching applications where fast rise time surges with low energy content need to be suppressed. It utilizes metal oxide varistors (MOVs) that provide effective overvoltage protection, making it suitable for devices such as transformers and motors, particularly in scenarios with high switching frequencies and low impulse withstand levels. The diverters are available in two formats: a standard version with M6 ISO coarse threads at both ends and a flying lead version with one M6 stud and a flexible lead for easier installation. They come with maximum voltage ratings ranging from 1.2 kV to 15.5 kV and are rated for ambient temperatures up to 70¬8C. The response time to transient overvoltages is approximately 50 nanoseconds, and no maintenance is required, although replacement is recommended after significant operational changes or failures.

Datasheet Summary
Powered by GS/AI

Metrosil Surge Diverter Type SVL is designed for switching applications where fast rise time surges with low energy content need to be suppressed. It utilizes metal oxide varistors (MOVs) that provide effective overvoltage protection, making it suitable for devices such as transformers and motors, particularly in scenarios with high switching frequencies and low impulse withstand levels. The diverters are available in two formats: a standard version with M6 ISO coarse threads at both ends and a flying lead version with one M6 stud and a flexible lead for easier installation. They come with maximum voltage ratings ranging from 1.2 kV to 15.5 kV and are rated for ambient temperatures up to 70¬8C. The response time to transient overvoltages is approximately 50 nanoseconds, and no maintenance is required, although replacement is recommended after significant operational changes or failures.

Suppliers

Company
Product
Description
Supplier Links
Metrosil Surge Diverter - Type SVL - M&I Materials Limited
Manchester, Greater Manchester, United Kingdom
Metrosil Surge Diverter
Type SVL
Metrosil Surge Diverter Type SVL
Metrosil MIMOX type SVL has been developed specifically for switching applications where the surge to be suppressed may have a fast rise time, but low energy content. Their rated voltages are from 1.2 kV to 15.5 kV. Type SVL Diverters are constructed from metal oxide varistors, which are highly non-linear and thus offer excellent protection levels. This type of diverter is recommended for use with any device (transformer, motor) where the withstand impulse voltage is low and high-energy absorption is not required. They are particularly useful for loads, which are switched with vacuum contactors.

Metrosil MIMOX type SVL has been developed specifically for switching applications where the surge to be suppressed may have a fast rise time, but low energy content. Their rated voltages are from 1.2 kV to 15.5 kV.
Type SVL Diverters are constructed from metal oxide varistors, which are highly non-linear and thus offer excellent protection levels.
This type of diverter is recommended for use with any device (transformer, motor) where the withstand impulse voltage is low and high-energy absorption is not required. They are particularly useful for loads, which are switched with vacuum contactors.

Supplier's Site Datasheet

Technical Specifications

  M&I Materials Limited
Product Category Surge Protective Devices (SPDs)
Product Number Type SVL
Product Name Metrosil Surge Diverter
TVSS Signal Protection Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

RL Line/Load & MOV -  - MTE Corporation
MTE Corporation
Specs
TVSS Signal Protection Three Phase
Mounting In-line or Integrally Attached
Connection Screw Down Terminals
View Details
Surge Protection Devices - ESD311-U1-02N - Infineon Technologies AG
Specs
Mounting PCB
Surge Current 28 amps
View Details
Protector / Inrush Current Limiter - tps-icl-3p-12a-20498 - TPS Elektronik GmbH
Specs
TVSS Signal Protection Three Phase
Mounting DIN Rail; Din-Rail TS 35/15
Connection Screw Down Terminals
View Details