Lutron Electronics Co., Inc. Standard Wall Plate VWP-2CR-BL

Description
" ARCHITECTURAL TYPE POLYCARBONATE MATERIAL MATTE FINISH BLACK COLOR (1) DIMMER/SWITCH, (1) JACK/RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE VAREO[R], NOVA T[R] BRAND OVERALL DIMENSION 4.56 INCH W X 0.3 INCH D X 4.56 INCH H APPROVAL UL, CSA, NOM, ISO VWP MODEL "
Datasheet
Description
" ARCHITECTURAL TYPE POLYCARBONATE MATERIAL MATTE FINISH BLACK COLOR (1) DIMMER/SWITCH, (1) JACK/RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE VAREO[R], NOVA T[R] BRAND OVERALL DIMENSION 4.56 INCH W X 0.3 INCH D X 4.56 INCH H APPROVAL UL, CSA, NOM, ISO VWP MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - VWP-2CR-BL - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Standard Wall Plate
VWP-2CR-BL
Standard Wall Plate VWP-2CR-BL
" ARCHITECTURAL TYPE POLYCARBONATE MATERIAL MATTE FINISH BLACK COLOR (1) DIMMER/SWITCH, (1) JACK/RECEPTACLE CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE VAREO[R], NOVA T[R] BRAND OVERALL DIMENSION 4.56 INCH W X 0.3 INCH D X 4.56 INCH H APPROVAL UL, CSA, NOM, ISO VWP MODEL "

"

  • ARCHITECTURAL TYPE
  • POLYCARBONATE MATERIAL
  • MATTE FINISH
  • BLACK COLOR
  • (1) DIMMER/SWITCH, (1) JACK/RECEPTACLE CONFIGURATION
  • 2 GANG(S)
  • STANDARD DESIGNATED SIZE
  • VAREO[R], NOVA T[R] BRAND
  • OVERALL DIMENSION 4.56 INCH W X 0.3 INCH D X 4.56 INCH H
  • APPROVAL UL, CSA, NOM, ISO
  • VWP MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Wallplates
Product Number VWP-2CR-BL
Product Name Standard Wall Plate
Type Rocker / GFCI Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

3-Gang Duplex Wall Plates, Thermosetting Standard Size Glossy Finish - 3023U - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermosetting
View Details
Modular Jack - CON-1B-WH - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Cable TV Wall Plate
View Details