Lutron Electronics Co., Inc. Standard Wall Plate VWP-2-AL

Description
" ARCHITECTURAL TYPE POLYCARBONATE MATERIAL MATTE FINISH ALMOND COLOR (2) DIMMER/SWITCH CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE VAREO[R], NOVA T[R] BRAND OVERALL DIMENSION 4.56 INCH W X 0.3 INCH D X 4.56 INCH H APPROVAL UL, CSA, NOM, ISO VWP MODEL "
Datasheet
Description
" ARCHITECTURAL TYPE POLYCARBONATE MATERIAL MATTE FINISH ALMOND COLOR (2) DIMMER/SWITCH CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE VAREO[R], NOVA T[R] BRAND OVERALL DIMENSION 4.56 INCH W X 0.3 INCH D X 4.56 INCH H APPROVAL UL, CSA, NOM, ISO VWP MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - VWP-2-AL - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Standard Wall Plate
VWP-2-AL
Standard Wall Plate VWP-2-AL
" ARCHITECTURAL TYPE POLYCARBONATE MATERIAL MATTE FINISH ALMOND COLOR (2) DIMMER/SWITCH CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE VAREO[R], NOVA T[R] BRAND OVERALL DIMENSION 4.56 INCH W X 0.3 INCH D X 4.56 INCH H APPROVAL UL, CSA, NOM, ISO VWP MODEL "

"

  • ARCHITECTURAL TYPE
  • POLYCARBONATE MATERIAL
  • MATTE FINISH
  • ALMOND COLOR
  • (2) DIMMER/SWITCH CONFIGURATION
  • 2 GANG(S)
  • STANDARD DESIGNATED SIZE
  • VAREO[R], NOVA T[R] BRAND
  • OVERALL DIMENSION 4.56 INCH W X 0.3 INCH D X 4.56 INCH H
  • APPROVAL UL, CSA, NOM, ISO
  • VWP MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Wallplates
Product Number VWP-2-AL
Product Name Standard Wall Plate
Type Rocker / GFCI Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products