Lutron Electronics Co., Inc. Standard Wall Plate SC-5-TC

Description
" DESIGNER TYPE POLYCARBONATE MATERIAL SATIN FINISH TERRACOTTA COLOR (5) DIMMER CONFIGURATION 5 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 10.18 INCH W X 0.3 INCH D X 4.69 INCH H APPROVAL UL, CSA, NOM, ISO SC MODEL "
Datasheet
Description
" DESIGNER TYPE POLYCARBONATE MATERIAL SATIN FINISH TERRACOTTA COLOR (5) DIMMER CONFIGURATION 5 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 10.18 INCH W X 0.3 INCH D X 4.69 INCH H APPROVAL UL, CSA, NOM, ISO SC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SC-5-TC - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Standard Wall Plate
SC-5-TC
Standard Wall Plate SC-5-TC
" DESIGNER TYPE POLYCARBONATE MATERIAL SATIN FINISH TERRACOTTA COLOR (5) DIMMER CONFIGURATION 5 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 10.18 INCH W X 0.3 INCH D X 4.69 INCH H APPROVAL UL, CSA, NOM, ISO SC MODEL "

"

  • DESIGNER TYPE
  • POLYCARBONATE MATERIAL
  • SATIN FINISH
  • TERRACOTTA COLOR
  • (5) DIMMER CONFIGURATION
  • 5 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 10.18 INCH W X 0.3 INCH D X 4.69 INCH H
  • APPROVAL UL, CSA, NOM, ISO
  • SC MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Wallplates
Product Number SC-5-TC
Product Name Standard Wall Plate
Type Rocker / GFCI Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products