Lutron Electronics Co., Inc. Standard Wall Plate SC-2-PD

Description
" DESIGNER TYPE POLYCARBONATE MATERIAL SATIN FINISH PALLADIUM COLOR (2) DIMMER CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.75 INCH W X 0.3 INCH D X 4.69 INCH H APPROVAL UL, CSA, NOM, ISO SC MODEL "
Datasheet
Description
" DESIGNER TYPE POLYCARBONATE MATERIAL SATIN FINISH PALLADIUM COLOR (2) DIMMER CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.75 INCH W X 0.3 INCH D X 4.69 INCH H APPROVAL UL, CSA, NOM, ISO SC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SC-2-PD - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Standard Wall Plate
SC-2-PD
Standard Wall Plate SC-2-PD
" DESIGNER TYPE POLYCARBONATE MATERIAL SATIN FINISH PALLADIUM COLOR (2) DIMMER CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.75 INCH W X 0.3 INCH D X 4.69 INCH H APPROVAL UL, CSA, NOM, ISO SC MODEL "

"

  • DESIGNER TYPE
  • POLYCARBONATE MATERIAL
  • SATIN FINISH
  • PALLADIUM COLOR
  • (2) DIMMER CONFIGURATION
  • 2 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 4.75 INCH W X 0.3 INCH D X 4.69 INCH H
  • APPROVAL UL, CSA, NOM, ISO
  • SC MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Wallplates
Product Number SC-2-PD
Product Name Standard Wall Plate
Type Rocker / GFCI Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3611940 - RS Components, Ltd.
Specs
Opening / Devices One
Material Metal
View Details
1-Gang Duplex Wall Plates, Thermoplastic Standard Size Glossy Finish - 3021 - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermoplastic
View Details
Audio & Video Faceplates - 2552282 - RS Components, Ltd.
Specs
Material Plastic; ABS
View Details