Lutron Electronics Co., Inc. Standard Wall Plate SC-1-SG

Description
" DESIGNER TYPE POLYCARBONATE MATERIAL SATIN FINISH SEA GLASS COLOR (1) DIMMER CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.94 INCH W X 0.3 INCH D X 4.69 INCH H APPROVAL UL, CSA, NOM, ISO SC MODEL "
Datasheet
Description
" DESIGNER TYPE POLYCARBONATE MATERIAL SATIN FINISH SEA GLASS COLOR (1) DIMMER CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.94 INCH W X 0.3 INCH D X 4.69 INCH H APPROVAL UL, CSA, NOM, ISO SC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SC-1-SG - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Standard Wall Plate
SC-1-SG
Standard Wall Plate SC-1-SG
" DESIGNER TYPE POLYCARBONATE MATERIAL SATIN FINISH SEA GLASS COLOR (1) DIMMER CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.94 INCH W X 0.3 INCH D X 4.69 INCH H APPROVAL UL, CSA, NOM, ISO SC MODEL "

"

  • DESIGNER TYPE
  • POLYCARBONATE MATERIAL
  • SATIN FINISH
  • SEA GLASS COLOR
  • (1) DIMMER CONFIGURATION
  • 1 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 2.94 INCH W X 0.3 INCH D X 4.69 INCH H
  • APPROVAL UL, CSA, NOM, ISO
  • SC MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Wallplates
Product Number SC-1-SG
Product Name Standard Wall Plate
Type Rocker / GFCI Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2289500 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; ABS
View Details
3-Gang Toggle Wall Plates, Thermoplastic Standard Size Glossy Finish - 3013 - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermoplastic
View Details
Datacommunication Face Plate with Jack - NT-CJ-BE - Lutron Electronics Co., Inc.
Specs
Type Data Jack Wall Plate
Opening / Devices One
View Details